Visual Sound, Inc. Mounting Ring-8in Spkr, Steel, Screw Mount, 13.813 Dia RMP8

Description
Lowell Manufacturing Company RMP8: 13.81" dia. plastic ring for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company RMP8: 13.81" dia. plastic ring for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.813 Dia - RMP8 - Visual Sound, Inc.
Broomall, PA, USA
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.813 Dia
RMP8
Mounting Ring-8in Spkr, Steel, Screw Mount, 13.813 Dia RMP8
Lowell Manufacturing Company RMP8: 13.81" dia. plastic ring for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

RMP8: 13.81" dia. plastic ring for economical installations with infinite baffle applications. Check applicable code before use. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RMP8
Product Name Mounting Ring-8in Spkr, Steel, Screw Mount, 13.813 Dia
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details