Visual Sound, Inc. Remote Control for SM Series Transmitters RM

Description
Lectrosonics, Inc. Remote Control for SM The RM gives you remote control of SM Series transmitters using an audible tone delivered through the lavalier microphone attached to the unit. Operating parameters on the transmitter can be set by holding the speaker on the RM close to the microphone and pressing the pushbutton. A "dweedle" tone will play from the RM speaker into the microphone and the parameter on the transmitter will be set immediately. Adjust parameters of SM transmitters: Audio Input Gain RF Operating Frequency Lock/Unlock Front Panel Controls Sleep Mode On/Off LCD and membrane switch control panel Splash-proof, machined aluminum housing Non-corrosive, superhard finish Extremely long battery life Includes quick-release lanyard
Description
Lectrosonics, Inc. Remote Control for SM The RM gives you remote control of SM Series transmitters using an audible tone delivered through the lavalier microphone attached to the unit. Operating parameters on the transmitter can be set by holding the speaker on the RM close to the microphone and pressing the pushbutton. A "dweedle" tone will play from the RM speaker into the microphone and the parameter on the transmitter will be set immediately. Adjust parameters of SM transmitters: Audio Input Gain RF Operating Frequency Lock/Unlock Front Panel Controls Sleep Mode On/Off LCD and membrane switch control panel Splash-proof, machined aluminum housing Non-corrosive, superhard finish Extremely long battery life Includes quick-release lanyard

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Remote Control for SM Series Transmitters
RM
Remote Control for SM Series Transmitters RM
Lectrosonics, Inc. Remote Control for SM The RM gives you remote control of SM Series transmitters using an audible tone delivered through the lavalier microphone attached to the unit. Operating parameters on the transmitter can be set by holding the speaker on the RM close to the microphone and pressing the pushbutton. A "dweedle" tone will play from the RM speaker into the microphone and the parameter on the transmitter will be set immediately. Adjust parameters of SM transmitters: Audio Input Gain RF Operating Frequency Lock/Unlock Front Panel Controls Sleep Mode On/Off LCD and membrane switch control panel Splash-proof, machined aluminum housing Non-corrosive, superhard finish Extremely long battery life Includes quick-release lanyard

Lectrosonics, Inc.

Remote Control for SM

The RM gives you remote control of SM Series transmitters using an audible tone delivered through the lavalier microphone attached to the unit. Operating parameters on the transmitter can be set by holding the speaker on the RM close to the microphone and pressing the pushbutton. A "dweedle" tone will play from the RM speaker into the microphone and the parameter on the transmitter will be set immediately.

  • Adjust parameters of SM transmitters: Audio Input Gain RF Operating Frequency Lock/Unlock Front Panel Controls Sleep Mode On/Off
  • LCD and membrane switch control panel
  • Splash-proof, machined aluminum housing
  • Non-corrosive, superhard finish
  • Extremely long battery life
  • Includes quick-release lanyard
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RM
Product Name Remote Control for SM Series Transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details