Visual Sound, Inc. Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours) RH 77

Description
beyerdynamic, Inc. Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)
Description
beyerdynamic, Inc. Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)
RH 77
Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours) RH 77
beyerdynamic, Inc. Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)

beyerdynamic, Inc.

Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RH 77
Product Name Colour rings for plastic shafts with internal antenna for OPUS Series (1 set = 10 rings of different colours)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details