Visual Sound, Inc. 20" Rugged Flat Display (1280 x 1024) RFD-251

Description
Barco Presentation The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior ruggedization. The RFD-251 is direct 19" rack mountable and can be remotely controlled via a serial link. The Automatic Phase Adjust (APA) function locks the sampling clock to drifting graphics generator clocks. Furthermore, the RFD-251 can be equipped with Barco's unique patented LCD Flicker Compensation solution (LFC). Special shipboard (RFD-251S, extended shock specifications) and airborne versions (RFD-251A, extended vibration specifications) have been designed to cope with the most extreme environmental conditions.
Description
Barco Presentation The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior ruggedization. The RFD-251 is direct 19" rack mountable and can be remotely controlled via a serial link. The Automatic Phase Adjust (APA) function locks the sampling clock to drifting graphics generator clocks. Furthermore, the RFD-251 can be equipped with Barco's unique patented LCD Flicker Compensation solution (LFC). Special shipboard (RFD-251S, extended shock specifications) and airborne versions (RFD-251A, extended vibration specifications) have been designed to cope with the most extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Rugged Flat Display (1280 x 1024)
RFD-251
20" Rugged Flat Display (1280 x 1024) RFD-251
Barco Presentation The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior ruggedization. The RFD-251 is direct 19" rack mountable and can be remotely controlled via a serial link. The Automatic Phase Adjust (APA) function locks the sampling clock to drifting graphics generator clocks. Furthermore, the RFD-251 can be equipped with Barco's unique patented LCD Flicker Compensation solution (LFC). Special shipboard (RFD-251S, extended shock specifications) and airborne versions (RFD-251A, extended vibration specifications) have been designed to cope with the most extreme environmental conditions.

Barco Presentation

The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior ruggedization. The RFD-251 is direct 19" rack mountable and can be remotely controlled via a serial link. The Automatic Phase Adjust (APA) function locks the sampling clock to drifting graphics generator clocks. Furthermore, the RFD-251 can be equipped with Barco's unique patented LCD Flicker Compensation solution (LFC). Special shipboard (RFD-251S, extended shock specifications) and airborne versions (RFD-251A, extended vibration specifications) have been designed to cope with the most extreme environmental conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number RFD-251
Product Name 20" Rugged Flat Display (1280 x 1024)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 12.1 inch (307 mm)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types USB; VGA
View Details