Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep RF871

Description
Lowell Manufacturing Company RF871: 10.07" dia. x 6.69"D steel backbox for retrofit applications, includes 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Accepts grille WB-8-6
Description
Lowell Manufacturing Company RF871: 10.07" dia. x 6.69"D steel backbox for retrofit applications, includes 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Accepts grille WB-8-6

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep - RF871 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep
RF871
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep RF871
Lowell Manufacturing Company RF871: 10.07" dia. x 6.69"D steel backbox for retrofit applications, includes 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Accepts grille WB-8-6

Lowell Manufacturing Company

RF871: 10.07" dia. x 6.69"D steel backbox for retrofit applications, includes 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Accepts grille WB-8-6

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RF871
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 6.687in Deep
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details