Visual Sound, Inc. Active Studio Reference Monitor Resolv A6

Description
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computers.
Description
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computers.

Suppliers

Company
Product
Description
Supplier Links
Active Studio Reference Monitor - Resolv A6 - Visual Sound, Inc.
Broomall, PA, USA
Active Studio Reference Monitor
Resolv A6
Active Studio Reference Monitor Resolv A6
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computers.

Samson Technologies Corp.s

Precise engineering and stylish elegance
With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications.
The New Black
Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels.
Stay Active
There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application.
The High and Low
Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv A6
Product Name Active Studio Reference Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details