Visual Sound, Inc. Replacement Microphone Replacement mic for EX-503H

Description
Azden Corporation Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser micr... Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.
Description
Azden Corporation Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser micr... Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement Microphone
Replacement mic for EX-503H
Replacement Microphone Replacement mic for EX-503H
Azden Corporation Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser micr... Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Azden Corporation

Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser micr...

Replacement microphone - EX-503H omni lapel microphone with a 4-pin connector for most UHF bodypack transmitters (not the 10BT which uses the EX-503 with 3.5mm connector). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Replacement mic for EX-503H
Product Name Replacement Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details