Visual Sound, Inc. Replacement Microphone Replacement mic for EX-503

Description
Azden Corporation Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 ... Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.
Description
Azden Corporation Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 ... Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement Microphone
Replacement mic for EX-503
Replacement Microphone Replacement mic for EX-503
Azden Corporation Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 ... Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Azden Corporation

Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 ...

Replacement microphone - EX-503 omni lapel microphone with 3.5 mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Replacement mic for EX-503
Product Name Replacement Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details