Visual Sound, Inc. Replacement Microphone Replacement mic for ECM-44H

Description
Azden Corporation Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which... Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.
Description
Azden Corporation Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which... Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement Microphone
Replacement mic for ECM-44H
Replacement Microphone Replacement mic for ECM-44H
Azden Corporation Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which... Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Azden Corporation

Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which...

Replacement microphone - ECM-44H Sony omni-lapel microphone with a wired 4-pin connector for most UHF body-pack transmitters. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Replacement mic for ECM-44H
Product Name Replacement Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details