Canon Professional Engineering & Solutions Group
The REALiS WUX10 offers native WUXGA resolution, 3200 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens, 1000:1 contrast ratio, and a HDMI terminal that allows you to project uncompressed 1080p content.
The REALiS WUX10 is Canon's top of the line projector, delivering the highest resolution of any Canon projector. The world's first WUXGA (1920 x 1200) projector using LCOS technology, the WUX10 provides spectacular image quality, resolution, and color reproduction. This exceptional projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor sharp image quality. This wide screen projector boasts a multitude of features that make it a versatile and easy-to-use performer, including an HDMI terminal that lets you project 1080p content from satellite and digital cable boxes, as well as DVD players. A built-in network port allows for remote network operation and its 1.5x powered zoom lens with autofocus features a 10:0 lens offset. The bottom edges of the projected images have been made to match the optical axis of the lens. Designed to meet the needs of users in corporate, educational, and specialized fields, the REALiS WUX10 contains all the technology needed for superior performance, as well as fast, easy, and quiet operation.
Native WUXGA Resolution 1920 x 1200
Wide Screen Views
LCOS Technology with AISYS
3200 Lumens
Newly Designed 1.5x Zoom Lens
Advanced Color Management System
Full 10 Bit Color
HDMI Version 1.3 Deep Color
Network Ready RJ-45 Port
Ease of Use and Flexibility
Canon Professional Engineering & Solutions Group
The REALiS WUX10 offers native WUXGA resolution, 3200 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens, 1000:1 contrast ratio, and a HDMI terminal that allows you to project uncompressed 1080p content.
The REALiS WUX10 is Canon's top of the line projector, delivering the highest resolution of any Canon projector. The world's first WUXGA (1920 x 1200) projector using LCOS technology, the WUX10 provides spectacular image quality, resolution, and color reproduction. This exceptional projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor sharp image quality. This wide screen projector boasts a multitude of features that make it a versatile and easy-to-use performer, including an HDMI terminal that lets you project 1080p content from satellite and digital cable boxes, as well as DVD players. A built-in network port allows for remote network operation and its 1.5x powered zoom lens with autofocus features a 10:0 lens offset. The bottom edges of the projected images have been made to match the optical axis of the lens. Designed to meet the needs of users in corporate, educational, and specialized fields, the REALiS WUX10 contains all the technology needed for superior performance, as well as fast, easy, and quiet operation.
- Native WUXGA Resolution 1920 x 1200
- Wide Screen Views
- LCOS Technology with AISYS
- 3200 Lumens
- Newly Designed 1.5x Zoom Lens
- Advanced Color Management System
- Full 10 Bit Color
- HDMI Version 1.3 Deep Color
- Network Ready RJ-45 Port
- Ease of Use and Flexibility