Canon Professional Engineering & Solutions Group
The REALiS SX80 offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens and a USB port that allows for the connection of flash drives and PictBridge compatible cameras.
The REALiS SX80 is an affordable high performance SXGA+ projector, providing great image quality, resolution, and color reproduction, designed to meet the needs of users in corporate, educational, and specialized fields. This exceptional projector also features new, advanced third generation AISYS technology - with improved light efficiency, uniformity, and expanded color space for extremely accurate color reproduction, delivering razor sharp image quality. This exceptional projector boasts a wide variety of features that make it a versatile and easy-to-use performer. The REALiS SX80 includes an HDMI terminal for projection of high quality digital images and video, a built-in network port for remote network operation, and a built in USB port for seamless pc-free presentations and PictBridge camera compatibility. Its 1.5x powered zoom lens with autofocus features a 10:0 lens offset, so now the bottom edges of projected images have been made to match the optical axis of the lens. Containing all the technology needed for superior performance, as well as fast, easy, and quiet operation, the REALiS SX80 delivers more of what you need in a top-line projector.
Native SXGA+ Resolution (1400 x 1050)
LCOS Technology with AISYS
3000 Lumens
1.5x Zoom Lens
Advanced Color Management System
HDMI Version 1.3 Deep Color
PC Free Presentations and PictBridge
Network Ready RJ-45 Port
Ease of Use and Flexibility
Canon Professional Engineering & Solutions Group
The REALiS SX80 offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens and a USB port that allows for the connection of flash drives and PictBridge compatible cameras.
The REALiS SX80 is an affordable high performance SXGA+ projector, providing great image quality, resolution, and color reproduction, designed to meet the needs of users in corporate, educational, and specialized fields. This exceptional projector also features new, advanced third generation AISYS technology - with improved light efficiency, uniformity, and expanded color space for extremely accurate color reproduction, delivering razor sharp image quality. This exceptional projector boasts a wide variety of features that make it a versatile and easy-to-use performer. The REALiS SX80 includes an HDMI terminal for projection of high quality digital images and video, a built-in network port for remote network operation, and a built in USB port for seamless pc-free presentations and PictBridge camera compatibility. Its 1.5x powered zoom lens with autofocus features a 10:0 lens offset, so now the bottom edges of projected images have been made to match the optical axis of the lens. Containing all the technology needed for superior performance, as well as fast, easy, and quiet operation, the REALiS SX80 delivers more of what you need in a top-line projector.
- Native SXGA+ Resolution (1400 x 1050)
- LCOS Technology with AISYS
- 3000 Lumens
- 1.5x Zoom Lens
- Advanced Color Management System
- HDMI Version 1.3 Deep Color
- PC Free Presentations and PictBridge
- Network Ready RJ-45 Port
- Ease of Use and Flexibility