Visual Sound, Inc. Micro-Headworn Condenser Microphone RE97TX

Description
Electro-Voice The Electro-Voice® RE97Tx is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone designed for use with standard EV and Telex belt packs. The RE97Tx is intended for spoken-word use such as houses-of-worship, corporate AV, theaters, fixed install, and other applications where a full-range, natural, well-balanced sound is required. The RE97Tx microphone is available in beige, brown, and black. For more information, see the datasheet under Downloads. Ultra-Low Profile for Inconspicuous Use Lightweight, Durable Interchangable for Left or Right Ear Omnidirectional Polar Pattern Provides Clean Sound and Uniform Response Microphone Applications: Female Vocal Male Vocal Speech
Description
Electro-Voice The Electro-Voice® RE97Tx is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone designed for use with standard EV and Telex belt packs. The RE97Tx is intended for spoken-word use such as houses-of-worship, corporate AV, theaters, fixed install, and other applications where a full-range, natural, well-balanced sound is required. The RE97Tx microphone is available in beige, brown, and black. For more information, see the datasheet under Downloads. Ultra-Low Profile for Inconspicuous Use Lightweight, Durable Interchangable for Left or Right Ear Omnidirectional Polar Pattern Provides Clean Sound and Uniform Response Microphone Applications: Female Vocal Male Vocal Speech

Suppliers

Company
Product
Description
Supplier Links
Micro-Headworn Condenser Microphone - RE97TX - Visual Sound, Inc.
Broomall, PA, USA
Micro-Headworn Condenser Microphone
RE97TX
Micro-Headworn Condenser Microphone RE97TX
Electro-Voice The Electro-Voice® RE97Tx is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone designed for use with standard EV and Telex belt packs. The RE97Tx is intended for spoken-word use such as houses-of-worship, corporate AV, theaters, fixed install, and other applications where a full-range, natural, well-balanced sound is required. The RE97Tx microphone is available in beige, brown, and black. For more information, see the datasheet under Downloads. Ultra-Low Profile for Inconspicuous Use Lightweight, Durable Interchangable for Left or Right Ear Omnidirectional Polar Pattern Provides Clean Sound and Uniform Response Microphone Applications: Female Vocal Male Vocal Speech

Electro-Voice

The Electro-Voice® RE97Tx is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone designed for use with standard EV and Telex belt packs. The RE97Tx is intended for spoken-word use such as houses-of-worship, corporate AV, theaters, fixed install, and other applications where a full-range, natural, well-balanced sound is required. The RE97Tx microphone is available in beige, brown, and black. For more information, see the datasheet under Downloads.

  • Ultra-Low Profile for Inconspicuous Use
  • Lightweight, Durable
  • Interchangable for Left or Right Ear
  • Omnidirectional Polar Pattern Provides Clean Sound and Uniform Response
  • Microphone Applications:
  • Female Vocal
  • Male Vocal
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE97TX
Product Name Micro-Headworn Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details