Visual Sound, Inc. Unidirectional Condenser Lavalier Microphone RE92L

Description
Electro-Voice The Electro-Voice® RE92L is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Its excellent sound quality and small size make it an excellent choice for miking speech in house-of-worship, broadcast, presentation, and theater applications. The RE92L has a cardioid polar pattern for high gain before feedback. The RE92L condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92L includes an inline module for connection to any standard microphone input. Capable of supplying 24-volt to 48-volt phantom power. The RE92L comes supplied with four feet of cable, single and dual tie clasps, and a belt clip for the inline module with a nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Includes Both Single and Dual Mic Tie Clips Microphone Applications: Speech
Description
Electro-Voice The Electro-Voice® RE92L is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Its excellent sound quality and small size make it an excellent choice for miking speech in house-of-worship, broadcast, presentation, and theater applications. The RE92L has a cardioid polar pattern for high gain before feedback. The RE92L condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92L includes an inline module for connection to any standard microphone input. Capable of supplying 24-volt to 48-volt phantom power. The RE92L comes supplied with four feet of cable, single and dual tie clasps, and a belt clip for the inline module with a nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Includes Both Single and Dual Mic Tie Clips Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Condenser Lavalier Microphone - RE92L - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Condenser Lavalier Microphone
RE92L
Unidirectional Condenser Lavalier Microphone RE92L
Electro-Voice The Electro-Voice® RE92L is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Its excellent sound quality and small size make it an excellent choice for miking speech in house-of-worship, broadcast, presentation, and theater applications. The RE92L has a cardioid polar pattern for high gain before feedback. The RE92L condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92L includes an inline module for connection to any standard microphone input. Capable of supplying 24-volt to 48-volt phantom power. The RE92L comes supplied with four feet of cable, single and dual tie clasps, and a belt clip for the inline module with a nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Includes Both Single and Dual Mic Tie Clips Microphone Applications: Speech

Electro-Voice

The Electro-Voice® RE92L is a professional-quality, miniature cardioid, electret condenser, lavalier microphone. Its excellent sound quality and small size make it an excellent choice for miking speech in house-of-worship, broadcast, presentation, and theater applications. The RE92L has a cardioid polar pattern for high gain before feedback. The RE92L condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92L includes an inline module for connection to any standard microphone input. Capable of supplying 24-volt to 48-volt phantom power. The RE92L comes supplied with four feet of cable, single and dual tie clasps, and a belt clip for the inline module with a nonreflecting black finish.

  • Wide, Smooth Frequency Response
  • Cardioid Polar Pattern
  • 12dB/Octave Switchable High Pass Filter
  • Transformerless Differential Output to Drive Long Cables
  • Includes Both Single and Dual Mic Tie Clips
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE92L
Product Name Unidirectional Condenser Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers