Visual Sound, Inc. Boundary Microphone RE90B

Description
Electro-Voice Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. The Electro-Voice® RE90B and RE90BW are part of the Architectural Microphone Series. The RE90B is a full-range condenser microphone designed to be used for surface mounted applications such as distance learning centers, video conferencing systems, teleconferencing systems, and sound reinforcements. The polar pattern of the RE90B is half-cardioid (half-space cardioid) to promote good gain-before-feedback and suppress ambient noise. All boundary type microphones operated on a flat surface are subject to an increase in sensitivity of the microphone with increasing frequency; this is called the baffle effect. To counteract this effect, the RE90B has been designed with internal equalization to give the RE90B a flat sensitivity response. The RE90B is designed to be powered by an external 9-52 V dc phantom power supply (DIN 45 596). The RE90B microphone is encased in a heavy-duty zinc die cast body protected by a strong, perforated steel screen. The body of the microphone is designed to provide two distinctive functions. First, the case is electronically isolated from the surface that it is placed on by virtue of the rubber friction pad and the internal fiber washers when permanently mounted. Second, the microphone's miniature cable can be routed directly from the rear of the microphone, or the cable may be directed from the bottom of the microphone though the table top without exposing the microphone cable. The microphone cable is connected to the microphone by a pilfer-resistant internal terminal block. For permanent installation, a drilling template is provided. The RE90B's body is designed as a low-profile housing. Both microphones are shock mounted through a combination of a heavy diecast case, a rubber nonslip bottom pad, and internal padding of the microphone and printed circuit board. This combination of isolation minimizes the mechanical coupling of surface vibrations to the microphone. For the RE90B, a 3.0-m (10 ft.) black miniature shielded two-conductor cable is provided with a male XLR-type connector. The RE90BW is provided with a 3.0-m (10 ft.) white miniature shielded twoconductor cable with a male XLR-type connector. Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization Ideal for video and teleconferencing systems, classrooms, or houses-of-worship Picks up and delivers every word fully and naturally Ultracompact size and low profile Unique isolation system to limit pick-up of unwanted vibration noise Also available in white (RE90BW). Microphone Applications: Speech
Description
Electro-Voice Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. The Electro-Voice® RE90B and RE90BW are part of the Architectural Microphone Series. The RE90B is a full-range condenser microphone designed to be used for surface mounted applications such as distance learning centers, video conferencing systems, teleconferencing systems, and sound reinforcements. The polar pattern of the RE90B is half-cardioid (half-space cardioid) to promote good gain-before-feedback and suppress ambient noise. All boundary type microphones operated on a flat surface are subject to an increase in sensitivity of the microphone with increasing frequency; this is called the baffle effect. To counteract this effect, the RE90B has been designed with internal equalization to give the RE90B a flat sensitivity response. The RE90B is designed to be powered by an external 9-52 V dc phantom power supply (DIN 45 596). The RE90B microphone is encased in a heavy-duty zinc die cast body protected by a strong, perforated steel screen. The body of the microphone is designed to provide two distinctive functions. First, the case is electronically isolated from the surface that it is placed on by virtue of the rubber friction pad and the internal fiber washers when permanently mounted. Second, the microphone's miniature cable can be routed directly from the rear of the microphone, or the cable may be directed from the bottom of the microphone though the table top without exposing the microphone cable. The microphone cable is connected to the microphone by a pilfer-resistant internal terminal block. For permanent installation, a drilling template is provided. The RE90B's body is designed as a low-profile housing. Both microphones are shock mounted through a combination of a heavy diecast case, a rubber nonslip bottom pad, and internal padding of the microphone and printed circuit board. This combination of isolation minimizes the mechanical coupling of surface vibrations to the microphone. For the RE90B, a 3.0-m (10 ft.) black miniature shielded two-conductor cable is provided with a male XLR-type connector. The RE90BW is provided with a 3.0-m (10 ft.) white miniature shielded twoconductor cable with a male XLR-type connector. Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization Ideal for video and teleconferencing systems, classrooms, or houses-of-worship Picks up and delivers every word fully and naturally Ultracompact size and low profile Unique isolation system to limit pick-up of unwanted vibration noise Also available in white (RE90BW). Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Boundary Microphone - RE90B - Visual Sound, Inc.
Broomall, PA, USA
Boundary Microphone
RE90B
Boundary Microphone RE90B
Electro-Voice Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization. The Electro-Voice® RE90B and RE90BW are part of the Architectural Microphone Series. The RE90B is a full-range condenser microphone designed to be used for surface mounted applications such as distance learning centers, video conferencing systems, teleconferencing systems, and sound reinforcements. The polar pattern of the RE90B is half-cardioid (half-space cardioid) to promote good gain-before-feedback and suppress ambient noise. All boundary type microphones operated on a flat surface are subject to an increase in sensitivity of the microphone with increasing frequency; this is called the baffle effect. To counteract this effect, the RE90B has been designed with internal equalization to give the RE90B a flat sensitivity response. The RE90B is designed to be powered by an external 9-52 V dc phantom power supply (DIN 45 596). The RE90B microphone is encased in a heavy-duty zinc die cast body protected by a strong, perforated steel screen. The body of the microphone is designed to provide two distinctive functions. First, the case is electronically isolated from the surface that it is placed on by virtue of the rubber friction pad and the internal fiber washers when permanently mounted. Second, the microphone's miniature cable can be routed directly from the rear of the microphone, or the cable may be directed from the bottom of the microphone though the table top without exposing the microphone cable. The microphone cable is connected to the microphone by a pilfer-resistant internal terminal block. For permanent installation, a drilling template is provided. The RE90B's body is designed as a low-profile housing. Both microphones are shock mounted through a combination of a heavy diecast case, a rubber nonslip bottom pad, and internal padding of the microphone and printed circuit board. This combination of isolation minimizes the mechanical coupling of surface vibrations to the microphone. For the RE90B, a 3.0-m (10 ft.) black miniature shielded two-conductor cable is provided with a male XLR-type connector. The RE90BW is provided with a 3.0-m (10 ft.) white miniature shielded twoconductor cable with a male XLR-type connector. Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization Ideal for video and teleconferencing systems, classrooms, or houses-of-worship Picks up and delivers every word fully and naturally Ultracompact size and low profile Unique isolation system to limit pick-up of unwanted vibration noise Also available in white (RE90BW). Microphone Applications: Speech

Electro-Voice

Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization.

The Electro-Voice® RE90B and RE90BW are part of the Architectural Microphone Series. The RE90B is a full-range condenser microphone designed to be used for surface mounted applications such as distance learning centers, video conferencing systems, teleconferencing systems, and sound reinforcements. The polar pattern of the RE90B is half-cardioid (half-space cardioid) to promote good gain-before-feedback and suppress ambient noise. All boundary type microphones operated on a flat surface are subject to an increase in sensitivity of the microphone with increasing frequency; this is called the baffle effect. To counteract this effect, the RE90B has been designed with internal equalization to give the RE90B a flat sensitivity response. The RE90B is designed to be powered by an external 9-52 V dc phantom power supply (DIN 45 596). The RE90B microphone is encased in a heavy-duty zinc die cast body protected by a strong, perforated steel screen. The body of the microphone is designed to provide two distinctive functions. First, the case is electronically isolated from the surface that it is placed on by virtue of the rubber friction pad and the internal fiber washers when permanently mounted. Second, the microphone's miniature cable can be routed directly from the rear of the microphone, or the cable may be directed from the bottom of the microphone though the table top without exposing the microphone cable. The microphone cable is connected to the microphone by a pilfer-resistant internal terminal block. For permanent installation, a drilling template is provided. The RE90B's body is designed as a low-profile housing. Both microphones are shock mounted through a combination of a heavy diecast case, a rubber nonslip bottom pad, and internal padding of the microphone and printed circuit board. This combination of isolation minimizes the mechanical coupling of surface vibrations to the microphone. For the RE90B, a 3.0-m (10 ft.) black miniature shielded two-conductor cable is provided with a male XLR-type connector. The RE90BW is provided with a 3.0-m (10 ft.) white miniature shielded twoconductor cable with a male XLR-type connector.

  • Boundary microphone with "half-cardioid" pick-up pattern and built-in equalization
  • Ideal for video and teleconferencing systems, classrooms, or houses-of-worship
  • Picks up and delivers every word fully and naturally
  • Ultracompact size and low profile
  • Unique isolation system to limit pick-up of unwanted vibration noise
  • Also available in white (RE90BW).
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE90B
Product Name Boundary Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details