Visual Sound, Inc. Handheld Condenser Microphone RE510

Description
Electro-Voice The RE510's 5/8-inch diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. The RE510 is a professional quality hand-held condenser microphone that was designed especially for vocalists. The RE510 features a 5/8" diameter capsule, advanced electronic design, and best of all, a sound that will enhance any vocal performance. Supercardioid polar pattern for superior feedback rejection and acoustic isolation Low-frequency roll-off switch enables tailoring of low-frequency response to meet application requirements Precision electronic design for extremely low distortion and outstanding transient response High-current, differential output stage can drive long microphone cables without loss of performance Warm-grip handle for more comfortable feel Multistage pop filter eliminates breath pop noises. Microphone Applications: Accordion Acoustic Strings Brass Choir Female Vocal Guitar Amp Hihat Jazz Male Vocal Overhead Piano Rock Snare Speech Woodwinds
Description
Electro-Voice The RE510's 5/8-inch diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. The RE510 is a professional quality hand-held condenser microphone that was designed especially for vocalists. The RE510 features a 5/8" diameter capsule, advanced electronic design, and best of all, a sound that will enhance any vocal performance. Supercardioid polar pattern for superior feedback rejection and acoustic isolation Low-frequency roll-off switch enables tailoring of low-frequency response to meet application requirements Precision electronic design for extremely low distortion and outstanding transient response High-current, differential output stage can drive long microphone cables without loss of performance Warm-grip handle for more comfortable feel Multistage pop filter eliminates breath pop noises. Microphone Applications: Accordion Acoustic Strings Brass Choir Female Vocal Guitar Amp Hihat Jazz Male Vocal Overhead Piano Rock Snare Speech Woodwinds

Suppliers

Company
Product
Description
Supplier Links
Handheld Condenser Microphone - RE510 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Condenser Microphone
RE510
Handheld Condenser Microphone RE510
Electro-Voice The RE510's 5/8-inch diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response. The RE510 is a professional quality hand-held condenser microphone that was designed especially for vocalists. The RE510 features a 5/8" diameter capsule, advanced electronic design, and best of all, a sound that will enhance any vocal performance. Supercardioid polar pattern for superior feedback rejection and acoustic isolation Low-frequency roll-off switch enables tailoring of low-frequency response to meet application requirements Precision electronic design for extremely low distortion and outstanding transient response High-current, differential output stage can drive long microphone cables without loss of performance Warm-grip handle for more comfortable feel Multistage pop filter eliminates breath pop noises. Microphone Applications: Accordion Acoustic Strings Brass Choir Female Vocal Guitar Amp Hihat Jazz Male Vocal Overhead Piano Rock Snare Speech Woodwinds

Electro-Voice

The RE510's 5/8-inch diameter, self-biased, condenser capsule offers the warmth of a larger capsule design without sacrificing off-axis performance or transient response.

The RE510 is a professional quality hand-held condenser microphone that was designed especially for vocalists. The RE510 features a 5/8" diameter capsule, advanced electronic design, and best of all, a sound that will enhance any vocal performance.

  • Supercardioid polar pattern for superior feedback rejection and acoustic isolation
  • Low-frequency roll-off switch enables tailoring of low-frequency response to meet application requirements
  • Precision electronic design for extremely low distortion and outstanding transient response
  • High-current, differential output stage can drive long microphone cables without loss of performance
  • Warm-grip handle for more comfortable feel
  • Multistage pop filter eliminates breath pop noises.
  • Microphone Applications:
  • Accordion
  • Acoustic Strings
  • Brass
  • Choir
  • Female Vocal
  • Guitar Amp
  • Hihat
  • Jazz
  • Male Vocal
  • Overhead
  • Piano
  • Rock
  • Snare
  • Speech
  • Woodwinds
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE510
Product Name Handheld Condenser Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details