Visual Sound, Inc. Instrument Microphone RE200

Description
Electro-Voice Cardioid, true condenser, instrument microphone. The Electro-Voice® RE200 is a cardioid, true condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion and brass instruments in live performance and sound recordings. The RE200 is designed to be used in professional remote recordings, sound reinforcement systems, sound studios and motion picture/TV scoring stages. Continuous presence rise enhances sound quality True condenser, transformer-less design Great for miking hi-hat cymbals, strings, acoustic guitars, and choirs Includes stand clamp, windscreen, and zippered vinyl pouch. Microphone Applications: Accordion Acoustic Strings Chior Hihat Piano Speech
Description
Electro-Voice Cardioid, true condenser, instrument microphone. The Electro-Voice® RE200 is a cardioid, true condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion and brass instruments in live performance and sound recordings. The RE200 is designed to be used in professional remote recordings, sound reinforcement systems, sound studios and motion picture/TV scoring stages. Continuous presence rise enhances sound quality True condenser, transformer-less design Great for miking hi-hat cymbals, strings, acoustic guitars, and choirs Includes stand clamp, windscreen, and zippered vinyl pouch. Microphone Applications: Accordion Acoustic Strings Chior Hihat Piano Speech

Suppliers

Company
Product
Description
Supplier Links
Instrument Microphone - RE200 - Visual Sound, Inc.
Broomall, PA, USA
Instrument Microphone
RE200
Instrument Microphone RE200
Electro-Voice Cardioid, true condenser, instrument microphone. The Electro-Voice® RE200 is a cardioid, true condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion and brass instruments in live performance and sound recordings. The RE200 is designed to be used in professional remote recordings, sound reinforcement systems, sound studios and motion picture/TV scoring stages. Continuous presence rise enhances sound quality True condenser, transformer-less design Great for miking hi-hat cymbals, strings, acoustic guitars, and choirs Includes stand clamp, windscreen, and zippered vinyl pouch. Microphone Applications: Accordion Acoustic Strings Chior Hihat Piano Speech

Electro-Voice

Cardioid, true condenser, instrument microphone.

The Electro-Voice® RE200 is a cardioid, true condenser instrument microphone designed for the exacting acoustic reproduction of choirs, strings, percussion and brass instruments in live performance and sound recordings. The RE200 is designed to be used in professional remote recordings, sound reinforcement systems, sound studios and motion picture/TV scoring stages.

  • Continuous presence rise enhances sound quality
  • True condenser, transformer-less design
  • Great for miking hi-hat cymbals, strings, acoustic guitars, and choirs
  • Includes stand clamp, windscreen, and zippered vinyl pouch.
  • Microphone Applications:
  • Accordion
  • Acoustic Strings
  • Chior
  • Hihat
  • Piano
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE200
Product Name Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details