Visual Sound, Inc. RE Series Wired Microphones RE16

Description
Electro-Voice Variable-D® dynamic, podium, or handheld microphone. The Electro-Voice® RE16 is a Variable-D® dynamic supercardioid microphone designed for the most exacting professional use. It is like the RE15, except that it uses a unique blast filter. The blast filter, an integral part of the RE16, permits handheld and outdoor use without "P-pops" or excessive wind noise. Utilizing the Variable-D® design the RE16 features a directional characteristic independent of frequency. The result is a microphone that generates little off-axis coloration while providing the greatest rejection of unwanted sounds. A supercardioid, the RE16 provides its greatest rejection at 150° off-axis. (Supercardioids provide greatest rejection in the horizontal plane when the microphone is tilted in its most natural position -30° from horizontal, as on a boom or floor stand). An easily operated "bass tilt" switch corrects spectrum balance for boom use and other longer-reach situations. A hum-bucking coil and screw-machined steel outer casing provides 25 dB of hum rejection. Hum pickup level is -125 dBm (re: .001 gauss field). Using the mechanical nesting concept of design, by means of which the internal transducer parts are nested one within another, the RE16 transducer is a nearly solid mechanical structure that is highly resistant to damage from mechanical shock. The MemraflexTM grille screen resists deformation. The exclusive nonmetallic Electro-Voice Acoustalloy® diaphragm is virtually unaffected by extreme atmospheric conditions. A carefully designed steel outer case provides additional mechanical protection. The finish is nonreflecting fawn beige. Tight, supercardioid pattern is uniform over a wide frequency range for consistent sound quality at all pickup angles Variable-D® design virtually eliminates the up-close bass boost (proximity effect) that can make vocals sound "muddy" Excellent for podium use where high intelligibility is important.
Description
Electro-Voice Variable-D® dynamic, podium, or handheld microphone. The Electro-Voice® RE16 is a Variable-D® dynamic supercardioid microphone designed for the most exacting professional use. It is like the RE15, except that it uses a unique blast filter. The blast filter, an integral part of the RE16, permits handheld and outdoor use without "P-pops" or excessive wind noise. Utilizing the Variable-D® design the RE16 features a directional characteristic independent of frequency. The result is a microphone that generates little off-axis coloration while providing the greatest rejection of unwanted sounds. A supercardioid, the RE16 provides its greatest rejection at 150° off-axis. (Supercardioids provide greatest rejection in the horizontal plane when the microphone is tilted in its most natural position -30° from horizontal, as on a boom or floor stand). An easily operated "bass tilt" switch corrects spectrum balance for boom use and other longer-reach situations. A hum-bucking coil and screw-machined steel outer casing provides 25 dB of hum rejection. Hum pickup level is -125 dBm (re: .001 gauss field). Using the mechanical nesting concept of design, by means of which the internal transducer parts are nested one within another, the RE16 transducer is a nearly solid mechanical structure that is highly resistant to damage from mechanical shock. The MemraflexTM grille screen resists deformation. The exclusive nonmetallic Electro-Voice Acoustalloy® diaphragm is virtually unaffected by extreme atmospheric conditions. A carefully designed steel outer case provides additional mechanical protection. The finish is nonreflecting fawn beige. Tight, supercardioid pattern is uniform over a wide frequency range for consistent sound quality at all pickup angles Variable-D® design virtually eliminates the up-close bass boost (proximity effect) that can make vocals sound "muddy" Excellent for podium use where high intelligibility is important.

Suppliers

Company
Product
Description
Supplier Links
RE Series Wired Microphones - RE16 - Visual Sound, Inc.
Broomall, PA, USA
RE Series Wired Microphones
RE16
RE Series Wired Microphones RE16
Electro-Voice Variable-D® dynamic, podium, or handheld microphone. The Electro-Voice® RE16 is a Variable-D® dynamic supercardioid microphone designed for the most exacting professional use. It is like the RE15, except that it uses a unique blast filter. The blast filter, an integral part of the RE16, permits handheld and outdoor use without "P-pops" or excessive wind noise. Utilizing the Variable-D® design the RE16 features a directional characteristic independent of frequency. The result is a microphone that generates little off-axis coloration while providing the greatest rejection of unwanted sounds. A supercardioid, the RE16 provides its greatest rejection at 150° off-axis. (Supercardioids provide greatest rejection in the horizontal plane when the microphone is tilted in its most natural position -30° from horizontal, as on a boom or floor stand). An easily operated "bass tilt" switch corrects spectrum balance for boom use and other longer-reach situations. A hum-bucking coil and screw-machined steel outer casing provides 25 dB of hum rejection. Hum pickup level is -125 dBm (re: .001 gauss field). Using the mechanical nesting concept of design, by means of which the internal transducer parts are nested one within another, the RE16 transducer is a nearly solid mechanical structure that is highly resistant to damage from mechanical shock. The MemraflexTM grille screen resists deformation. The exclusive nonmetallic Electro-Voice Acoustalloy® diaphragm is virtually unaffected by extreme atmospheric conditions. A carefully designed steel outer case provides additional mechanical protection. The finish is nonreflecting fawn beige. Tight, supercardioid pattern is uniform over a wide frequency range for consistent sound quality at all pickup angles Variable-D® design virtually eliminates the up-close bass boost (proximity effect) that can make vocals sound "muddy" Excellent for podium use where high intelligibility is important.

Electro-Voice

Variable-D® dynamic, podium, or handheld microphone.

The Electro-Voice® RE16 is a Variable-D® dynamic supercardioid microphone designed for the most exacting professional use. It is like the RE15, except that it uses a unique blast filter. The blast filter, an integral part of the RE16, permits handheld and outdoor use without "P-pops" or excessive wind noise. Utilizing the Variable-D® design the RE16 features a directional characteristic independent of frequency. The result is a microphone that generates little off-axis coloration while providing the greatest rejection of unwanted sounds. A supercardioid, the RE16 provides its greatest rejection at 150° off-axis. (Supercardioids provide greatest rejection in the horizontal plane when the microphone is tilted in its most natural position -30° from horizontal, as on a boom or floor stand). An easily operated "bass tilt" switch corrects spectrum balance for boom use and other longer-reach situations. A hum-bucking coil and screw-machined steel outer casing provides 25 dB of hum rejection. Hum pickup level is -125 dBm (re: .001 gauss field). Using the mechanical nesting concept of design, by means of which the internal transducer parts are nested one within another, the RE16 transducer is a nearly solid mechanical structure that is highly resistant to damage from mechanical shock. The MemraflexTM grille screen resists deformation. The exclusive nonmetallic Electro-Voice Acoustalloy® diaphragm is virtually unaffected by extreme atmospheric conditions. A carefully designed steel outer case provides additional mechanical protection. The finish is nonreflecting fawn beige.

  • Tight, supercardioid pattern is uniform over a wide frequency range for consistent sound quality at all pickup angles
  • Variable-D® design virtually eliminates the up-close bass boost (proximity effect) that can make vocals sound "muddy"
  • Excellent for podium use where high intelligibility is important.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE16
Product Name RE Series Wired Microphones
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details