Visual Sound, Inc. TecNec Recessed Panel Mount BNC Barrel 75Ohm White RE-BFBL WE

Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.
Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Suppliers

Company
Product
Description
Supplier Links
TecNec Recessed Panel Mount BNC Barrel 75Ohm White - RE-BFBL WE - Visual Sound, Inc.
Broomall, PA, USA
TecNec Recessed Panel Mount BNC Barrel 75Ohm White
RE-BFBL WE
TecNec Recessed Panel Mount BNC Barrel 75Ohm White RE-BFBL WE
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

TecNec Distributing

Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number RE-BFBL WE
Product Name TecNec Recessed Panel Mount BNC Barrel 75Ohm White
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers