Visual Sound, Inc. TecNec Recessed Panel Mount BNC Barrel 75Ohm Blue RE-BFBL BE

Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.
Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Suppliers

Company
Product
Description
Supplier Links
TecNec Recessed Panel Mount BNC Barrel 75Ohm Blue - RE-BFBL BE - Visual Sound, Inc.
Broomall, PA, USA
TecNec Recessed Panel Mount BNC Barrel 75Ohm Blue
RE-BFBL BE
TecNec Recessed Panel Mount BNC Barrel 75Ohm Blue RE-BFBL BE
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

TecNec Distributing

Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number RE-BFBL BE
Product Name TecNec Recessed Panel Mount BNC Barrel 75Ohm Blue
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers