Visual Sound, Inc. Packaged RE-2 Wireless System RE-2 Systems

Description
Electro-Voice The RE-2 Wireless product is available in eleven different system configurations packed in a hard, plastic carrying case. The systems include transmitters and microphones as indicated.
Description
Electro-Voice The RE-2 Wireless product is available in eleven different system configurations packed in a hard, plastic carrying case. The systems include transmitters and microphones as indicated.

Suppliers

Company
Product
Description
Supplier Links
Packaged RE-2 Wireless System - RE-2 Systems - Visual Sound, Inc.
Broomall, PA, USA
Packaged RE-2 Wireless System
RE-2 Systems
Packaged RE-2 Wireless System RE-2 Systems
Electro-Voice The RE-2 Wireless product is available in eleven different system configurations packed in a hard, plastic carrying case. The systems include transmitters and microphones as indicated.

Electro-Voice

The RE-2 Wireless product is available in eleven different system configurations packed in a hard, plastic carrying case. The systems include transmitters and microphones as indicated.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE-2 Systems
Product Name Packaged RE-2 Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details