Visual Sound, Inc. UHF Wireless Microphone RE-2 Receiver

Description
Electro-Voice The RE-2 Series Wireless Microphone System brings sophisticated professional features at an affordable price. The RE-2 is a completely programmable, frequency-agile system with one-touch Auto-ClearScan™. It operates over 28MHz (six TV channels), XLR mic, line level output, and many other features.
Description
Electro-Voice The RE-2 Series Wireless Microphone System brings sophisticated professional features at an affordable price. The RE-2 is a completely programmable, frequency-agile system with one-touch Auto-ClearScan™. It operates over 28MHz (six TV channels), XLR mic, line level output, and many other features.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Microphone - RE-2 Receiver - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Microphone
RE-2 Receiver
UHF Wireless Microphone RE-2 Receiver
Electro-Voice The RE-2 Series Wireless Microphone System brings sophisticated professional features at an affordable price. The RE-2 is a completely programmable, frequency-agile system with one-touch Auto-ClearScan™. It operates over 28MHz (six TV channels), XLR mic, line level output, and many other features.

Electro-Voice

The RE-2 Series Wireless Microphone System brings sophisticated professional features at an affordable price. The RE-2 is a completely programmable, frequency-agile system with one-touch Auto-ClearScan™. It operates over 28MHz (six TV channels), XLR mic, line level output, and many other features.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE-2 Receiver
Product Name UHF Wireless Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details