Visual Sound, Inc. 16 Channnel UHF Receiver with Hand-Held Transmitter RDU216/MW165U

Description
Paso Sound Products, Inc. In recent years, the use of Communication Equipment utilizing RF as a Carrier has increased enormously, making VHF Band practically unusable. The only solution for interference-free operation is the utilization of the UHF Band. A fixed frequency system can cause just as many interference problems when moving from location to location. Employing the latest microcomputer technology, the PASO Multi-Channel, PLL Synthesized, UHF Wireless Microphone Systems solve all interference problems delivering High Performance with Frequency Selection Agility and True Diversity. UHF PLL Synthesized 16 Channels selectable Microprocessor Controlled Comparator for a True Diversity System SDX Dual Band Expander XLR Male Balanced and ¼" Jack Outputs Front Panel Output Level Control RF Channel Test Function AF, RF and Diversity LED Bar Indicators One Half 19" Enclosure Rack Mountable with Optional PRK216 Rack Kit
Description
Paso Sound Products, Inc. In recent years, the use of Communication Equipment utilizing RF as a Carrier has increased enormously, making VHF Band practically unusable. The only solution for interference-free operation is the utilization of the UHF Band. A fixed frequency system can cause just as many interference problems when moving from location to location. Employing the latest microcomputer technology, the PASO Multi-Channel, PLL Synthesized, UHF Wireless Microphone Systems solve all interference problems delivering High Performance with Frequency Selection Agility and True Diversity. UHF PLL Synthesized 16 Channels selectable Microprocessor Controlled Comparator for a True Diversity System SDX Dual Band Expander XLR Male Balanced and ¼" Jack Outputs Front Panel Output Level Control RF Channel Test Function AF, RF and Diversity LED Bar Indicators One Half 19" Enclosure Rack Mountable with Optional PRK216 Rack Kit

Suppliers

Company
Product
Description
Supplier Links
16 Channnel UHF Receiver with Hand-Held Transmitter - RDU216/MW165U - Visual Sound, Inc.
Broomall, PA, USA
16 Channnel UHF Receiver with Hand-Held Transmitter
RDU216/MW165U
16 Channnel UHF Receiver with Hand-Held Transmitter RDU216/MW165U
Paso Sound Products, Inc. In recent years, the use of Communication Equipment utilizing RF as a Carrier has increased enormously, making VHF Band practically unusable. The only solution for interference-free operation is the utilization of the UHF Band. A fixed frequency system can cause just as many interference problems when moving from location to location. Employing the latest microcomputer technology, the PASO Multi-Channel, PLL Synthesized, UHF Wireless Microphone Systems solve all interference problems delivering High Performance with Frequency Selection Agility and True Diversity. UHF PLL Synthesized 16 Channels selectable Microprocessor Controlled Comparator for a True Diversity System SDX Dual Band Expander XLR Male Balanced and ¼" Jack Outputs Front Panel Output Level Control RF Channel Test Function AF, RF and Diversity LED Bar Indicators One Half 19" Enclosure Rack Mountable with Optional PRK216 Rack Kit

Paso Sound Products, Inc.

In recent years, the use of Communication Equipment utilizing RF as a Carrier has increased enormously, making VHF Band practically unusable. The only solution for interference-free operation is the utilization of the UHF Band. A fixed frequency system can cause just as many interference problems when moving from location to location. Employing the latest microcomputer technology, the PASO Multi-Channel, PLL Synthesized, UHF Wireless Microphone Systems solve all interference problems delivering High Performance with Frequency Selection Agility and True Diversity.

  • UHF PLL Synthesized 16 Channels selectable
  • Microprocessor Controlled Comparator for a True Diversity System
  • SDX Dual Band Expander
  • XLR Male Balanced and ¼" Jack Outputs
  • Front Panel Output Level Control
  • RF Channel Test Function
  • AF, RF and Diversity LED Bar Indicators
  • One Half 19" Enclosure
  • Rack Mountable with Optional PRK216 Rack Kit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RDU216/MW165U
Product Name 16 Channnel UHF Receiver with Hand-Held Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details