Visual Sound, Inc. N/D767a Dynamic Microphone Cartridge RC767a

Description
Electro-Voice N/D767a Dynamic Microphone Cartridge designed for Other Applications
Description
Electro-Voice N/D767a Dynamic Microphone Cartridge designed for Other Applications

Suppliers

Company
Product
Description
Supplier Links
N/D767a Dynamic Microphone Cartridge - RC767a - Visual Sound, Inc.
Broomall, PA, USA
N/D767a Dynamic Microphone Cartridge
RC767a
N/D767a Dynamic Microphone Cartridge RC767a
Electro-Voice N/D767a Dynamic Microphone Cartridge designed for Other Applications

Electro-Voice

N/D767a Dynamic Microphone Cartridge designed for Other Applications

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RC767a
Product Name N/D767a Dynamic Microphone Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details