Visual Sound, Inc. Kodiak Run Bag RB-3K

Description
Porta-Brace A Run Bag with mesh pockets inside the main compartment to place bio degradable heat-packs to keep batteries, tapes,etc. working properly. The New RUN BAG "Kodiak" uses bio degradable heat-packs to keep batteries, tapes,etc. working properly. Mylar-lined and insulated with a high-loft poly-fil for superior heat retention and temperature maintenance. Includes 4 air-activated heat packs. The main compartment is foam padded with a padded rigid bottom. Two dividers span the 7" width with a 12" divider in between (with zippered slip pocket), providing a useful array of subdivisions. A heavy duty suede shoulder strap and a removable tool pouch are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace A Run Bag with mesh pockets inside the main compartment to place bio degradable heat-packs to keep batteries, tapes,etc. working properly. The New RUN BAG "Kodiak" uses bio degradable heat-packs to keep batteries, tapes,etc. working properly. Mylar-lined and insulated with a high-loft poly-fil for superior heat retention and temperature maintenance. Includes 4 air-activated heat packs. The main compartment is foam padded with a padded rigid bottom. Two dividers span the 7" width with a 12" divider in between (with zippered slip pocket), providing a useful array of subdivisions. A heavy duty suede shoulder strap and a removable tool pouch are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Kodiak Run Bag - RB-3K - Visual Sound, Inc.
Broomall, PA, USA
Kodiak Run Bag
RB-3K
Kodiak Run Bag RB-3K
Porta-Brace A Run Bag with mesh pockets inside the main compartment to place bio degradable heat-packs to keep batteries, tapes,etc. working properly. The New RUN BAG "Kodiak" uses bio degradable heat-packs to keep batteries, tapes,etc. working properly. Mylar-lined and insulated with a high-loft poly-fil for superior heat retention and temperature maintenance. Includes 4 air-activated heat packs. The main compartment is foam padded with a padded rigid bottom. Two dividers span the 7" width with a 12" divider in between (with zippered slip pocket), providing a useful array of subdivisions. A heavy duty suede shoulder strap and a removable tool pouch are included. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

A Run Bag with mesh pockets inside the main compartment to place bio degradable heat-packs to keep batteries, tapes,etc. working properly.

The New RUN BAG "Kodiak" uses bio degradable heat-packs to keep batteries, tapes,etc. working properly. Mylar-lined and insulated with a high-loft poly-fil for superior heat retention and temperature maintenance. Includes 4 air-activated heat packs. The main compartment is foam padded with a padded rigid bottom. Two dividers span the 7" width with a 12" divider in between (with zippered slip pocket), providing a useful array of subdivisions. A heavy duty suede shoulder strap and a removable tool pouch are included.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number RB-3K
Product Name Kodiak Run Bag
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details