Visual Sound, Inc. Dynamic Cardioid Vocal/Instrument Microphone Raven

Description
Electro-Voice The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package.
Description
Electro-Voice The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Cardioid Vocal/Instrument Microphone - Raven - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Cardioid Vocal/Instrument Microphone
Raven
Dynamic Cardioid Vocal/Instrument Microphone Raven
Electro-Voice The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package.

Electro-Voice

The Raven is a stylish dynamic microphone designed to capture the character of live and studio vocals. It is also the perfect microphone for live and studio instruments. The Raven incorporates collaborative designs from top industry microphone engineers to provide unparalleled performance in a stunning package.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Raven
Product Name Dynamic Cardioid Vocal/Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details