Visual Sound, Inc. 1000FT. Fiber Optic HDMI Cable RAI-H3D-BK1000F

Description
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.
Description
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Suppliers

Company
Product
Description
Supplier Links
1000FT. Fiber Optic HDMI Cable - RAI-H3D-BK1000F - Visual Sound, Inc.
Broomall, PA, USA
1000FT. Fiber Optic HDMI Cable
RAI-H3D-BK1000F
1000FT. Fiber Optic HDMI Cable RAI-H3D-BK1000F
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Covid, Inc.

The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number RAI-H3D-BK1000F
Product Name 1000FT. Fiber Optic HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details