Barco Presentation
The SLM R12+ Performer combines the state-of-the-art DLP technology from Texas Instruments with Barco's know-how in electronics, optics and mechanical design. This results in images with an impressive light output of up to 11,500 ANSI lumens and exceptional image quality and video performance. The SLM R12+ features a new generation SXGA+ DMD chip set with a 12 degree tilt angle. The current TLD lens range for SLM projectors has been purposely designed to be future-proof and fully compatible with this new DLP chip technology, allowing the projector to achieve higher light output at higher contrast ratio levels. The intercompatibility of the TLD lens range ensures that there is no need to invest in new lenses to take advantage of the new technology in the SLM R12+. The projector is therefore the most cost effective solution for the rental & staging industry.
Up to 11 500 ANSI lumens
High-contrast level (up to 1500:1 in High Contrast Mode)
Exceptional video performance
Picture-in-Picture
Seamless source switching and transition effects
Linked CLO (Constant Light Output) matches brightness levels of SLM projectors in multiple-screen setups
Compact size: The smallest projector in its class
Extreme versatility
Wide range of analog and digital inputs Extreme horizontal and vertical lens shift capabilities
High-Contrast Mode: trade-off between brightness and contrast, depending on your application
ScenergiX multiple projector edge-blending option
Easy to maintain
Modular design with swappable parts
Remote control and diagnostics through optional network interface
Barco Presentation
The SLM R12+ Performer combines the state-of-the-art DLP technology from Texas Instruments with Barco's know-how in electronics, optics and mechanical design. This results in images with an impressive light output of up to 11,500 ANSI lumens and exceptional image quality and video performance. The SLM R12+ features a new generation SXGA+ DMD chip set with a 12 degree tilt angle. The current TLD lens range for SLM projectors has been purposely designed to be future-proof and fully compatible with this new DLP chip technology, allowing the projector to achieve higher light output at higher contrast ratio levels. The intercompatibility of the TLD lens range ensures that there is no need to invest in new lenses to take advantage of the new technology in the SLM R12+. The projector is therefore the most cost effective solution for the rental & staging industry.
- Up to 11 500 ANSI lumens
- High-contrast level (up to 1500:1 in High Contrast Mode)
- Exceptional video performance
- Picture-in-Picture
- Seamless source switching and transition effects
- Linked CLO (Constant Light Output) matches brightness levels of SLM projectors in multiple-screen setups
- Compact size: The smallest projector in its class
- Extreme versatility
- Wide range of analog and digital inputs Extreme horizontal and vertical lens shift capabilities
- High-Contrast Mode: trade-off between brightness and contrast, depending on your application
- ScenergiX multiple projector edge-blending option
- Easy to maintain
- Modular design with swappable parts
- Remote control and diagnostics through optional network interface