Combining high performance and brightness, the Optoma TX783 has almost limitless install possibilities to achieve perfect images from a distance. Incorporating a center lens design, motorized lens shift and power focus plus extensive connectivity and networking, the flexible and powerful TX783 is ideal for conference facilities and large auditoriums. The latest BrilliantColor™ and scaling technologies plus a DarkChip3™ DLP® chipset from Texas Instruments allow the Optoma TX783 to deliver powerful and vivid images.
Stunning brightness at 5000 ANSI lumens with 3000/2000 hours (STD/Bright) of lamp life
Power zoom, focus and lens shift provide installation flexibility
Professional installation-based DarkChip3 DLP projector with XGA resolution
Optional wireless connectivity provides both a link for data and video
Powerful and convenient complete network management through RJ45 connection
Extensive connections including: HDMI, DVI w/HDCP, two VGA-in, BNC (RGBHV) connectors, S-Video, Composite, RS-232, RJ45, USB mouse control, six audio-in, audio-out, VGA-out, and a 12V Trigger
Combining high performance and brightness, the Optoma TX783 has almost limitless install possibilities to achieve perfect images from a distance. Incorporating a center lens design, motorized lens shift and power focus plus extensive connectivity and networking, the flexible and powerful TX783 is ideal for conference facilities and large auditoriums. The latest BrilliantColor™ and scaling technologies plus a DarkChip3™ DLP® chipset from Texas Instruments allow the Optoma TX783 to deliver powerful and vivid images.
- Stunning brightness at 5000 ANSI lumens with 3000/2000 hours (STD/Bright) of lamp life
- Power zoom, focus and lens shift provide installation flexibility
- Professional installation-based DarkChip3 DLP projector with XGA resolution
- Optional wireless connectivity provides both a link for data and video
- Powerful and convenient complete network management through RJ45 connection
- Extensive connections including: HDMI, DVI w/HDCP, two VGA-in, BNC (RGBHV) connectors, S-Video, Composite, RS-232, RJ45, USB mouse control, six audio-in, audio-out, VGA-out, and a 12V Trigger