Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck R7810-72K

Description
Lowell Manufacturing Company R7810-series (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual-cone with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG8: square, steel, 4-screw-mount, white). Optional volume control knob in center of grille. Speaker size: 8
Description
Lowell Manufacturing Company R7810-series (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual-cone with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG8: square, steel, 4-screw-mount, white). Optional volume control knob in center of grille. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck
R7810-72K
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck R7810-72K
Lowell Manufacturing Company R7810-series (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual-cone with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG8: square, steel, 4-screw-mount, white). Optional volume control knob in center of grille. Speaker size: 8

Lowell Manufacturing Company

R7810-series (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual-cone with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG8: square, steel, 4-screw-mount, white). Optional volume control knob in center of grille. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R7810-72K
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details