Visual Sound, Inc. Three-way, horn-loaded tri-axial weather-resistant loudspeaker R6-51

Description
Community Professional Loudspeakers The R6-51 three-way full-range loudspeaker system is engineered to provide quality full-range long-throw sound projection in a variety of outdoor applications.
Description
Community Professional Loudspeakers The R6-51 three-way full-range loudspeaker system is engineered to provide quality full-range long-throw sound projection in a variety of outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-way, horn-loaded tri-axial weather-resistant loudspeaker
R6-51
Three-way, horn-loaded tri-axial weather-resistant loudspeaker R6-51
Community Professional Loudspeakers The R6-51 three-way full-range loudspeaker system is engineered to provide quality full-range long-throw sound projection in a variety of outdoor applications.

Community Professional Loudspeakers

The R6-51 three-way full-range loudspeaker system is engineered to provide quality full-range long-throw sound projection in a variety of outdoor applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R6-51
Product Name Three-way, horn-loaded tri-axial weather-resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.3000 watts
Maximum Power 0.4000 watts
Sensitivity 74.5 dB
View Details