Visual Sound, Inc. Wireless Microphone System R300

Description
Electro-Voice The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional ... The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional - and brings world-tour-proven Electro-Voice wireless technology to a new, more accessible price point. Unique features like One-Touch ClearScan™ and EZsync™ make the R300 quicker and easier to set up and use than any other similarly priced wireless system, while its rack-mountable metal receiver, sturdy metal bodypack and handheld transmitters, and remote-mountable antennas are of a build and performance quality usually reserved for higher-priced professional products. This unprecedented combination of value, professional features, and road-ready ruggedness make the R300 a perfect choice for a wide range of wireless applications, from live vocals and instruments to professional presentations. Three different microphone configuration packages are available: handheld, headworn, or lapel. ClearScan™ Proven at the highest level of touring and trusted in thousands of installations around the world, Electro-Voice's industry-leading ClearScan™ system scans through the R300's 32 preset channels and selects the clearest channel - all with the touch of a single button. In an increasingly challenging RF world, ClearScan™ gives you the confidence to go wireless without worry, ensuring noise-free operation and the longest operating range. EZsync™ Matching the R300's transmitter and receiver frequencies is also as simple as the touch of a button. EZsync™ uses infrared technology to set the transmitter to the correct frequency, confirming operation in one automatic step. Error-free wireless setup has never been easier. Key Features ClearScan™ - find the clearest channel available with the touch of one button EZsync™ - infrared channel transfer from receiver to transmitter for easy and error-free setup Handheld equipped with PL22 cardioid dynamic microphone element for crisp, clear vocals in any application Two preconfigured bodypack/microphone systems available - lapel or headworn Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades 14-hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Detachable half-wave receiver TNC antennas enable use with APD4+ antenna distribution system Metal receiver chassis with optional rack-mount ears and front-mount antenna cables.
Description
Electro-Voice The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional ... The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional - and brings world-tour-proven Electro-Voice wireless technology to a new, more accessible price point. Unique features like One-Touch ClearScan™ and EZsync™ make the R300 quicker and easier to set up and use than any other similarly priced wireless system, while its rack-mountable metal receiver, sturdy metal bodypack and handheld transmitters, and remote-mountable antennas are of a build and performance quality usually reserved for higher-priced professional products. This unprecedented combination of value, professional features, and road-ready ruggedness make the R300 a perfect choice for a wide range of wireless applications, from live vocals and instruments to professional presentations. Three different microphone configuration packages are available: handheld, headworn, or lapel. ClearScan™ Proven at the highest level of touring and trusted in thousands of installations around the world, Electro-Voice's industry-leading ClearScan™ system scans through the R300's 32 preset channels and selects the clearest channel - all with the touch of a single button. In an increasingly challenging RF world, ClearScan™ gives you the confidence to go wireless without worry, ensuring noise-free operation and the longest operating range. EZsync™ Matching the R300's transmitter and receiver frequencies is also as simple as the touch of a button. EZsync™ uses infrared technology to set the transmitter to the correct frequency, confirming operation in one automatic step. Error-free wireless setup has never been easier. Key Features ClearScan™ - find the clearest channel available with the touch of one button EZsync™ - infrared channel transfer from receiver to transmitter for easy and error-free setup Handheld equipped with PL22 cardioid dynamic microphone element for crisp, clear vocals in any application Two preconfigured bodypack/microphone systems available - lapel or headworn Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades 14-hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Detachable half-wave receiver TNC antennas enable use with APD4+ antenna distribution system Metal receiver chassis with optional rack-mount ears and front-mount antenna cables.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - R300 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
R300
Wireless Microphone System R300
Electro-Voice The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional ... The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional - and brings world-tour-proven Electro-Voice wireless technology to a new, more accessible price point. Unique features like One-Touch ClearScan™ and EZsync™ make the R300 quicker and easier to set up and use than any other similarly priced wireless system, while its rack-mountable metal receiver, sturdy metal bodypack and handheld transmitters, and remote-mountable antennas are of a build and performance quality usually reserved for higher-priced professional products. This unprecedented combination of value, professional features, and road-ready ruggedness make the R300 a perfect choice for a wide range of wireless applications, from live vocals and instruments to professional presentations. Three different microphone configuration packages are available: handheld, headworn, or lapel. ClearScan™ Proven at the highest level of touring and trusted in thousands of installations around the world, Electro-Voice's industry-leading ClearScan™ system scans through the R300's 32 preset channels and selects the clearest channel - all with the touch of a single button. In an increasingly challenging RF world, ClearScan™ gives you the confidence to go wireless without worry, ensuring noise-free operation and the longest operating range. EZsync™ Matching the R300's transmitter and receiver frequencies is also as simple as the touch of a button. EZsync™ uses infrared technology to set the transmitter to the correct frequency, confirming operation in one automatic step. Error-free wireless setup has never been easier. Key Features ClearScan™ - find the clearest channel available with the touch of one button EZsync™ - infrared channel transfer from receiver to transmitter for easy and error-free setup Handheld equipped with PL22 cardioid dynamic microphone element for crisp, clear vocals in any application Two preconfigured bodypack/microphone systems available - lapel or headworn Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades 14-hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Detachable half-wave receiver TNC antennas enable use with APD4+ antenna distribution system Metal receiver chassis with optional rack-mount ears and front-mount antenna cables.

Electro-Voice

The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional ...

The R300 is a breakthrough wireless microphone system that opens up a brand new category in today's wireless marketplace - Entry-Level Professional - and brings world-tour-proven Electro-Voice wireless technology to a new, more accessible price point.
Unique features like One-Touch ClearScan™ and EZsync™ make the R300 quicker and easier to set up and use than any other similarly priced wireless system, while its rack-mountable metal receiver, sturdy metal bodypack and handheld transmitters, and remote-mountable antennas are of a build and performance quality usually reserved for higher-priced professional products.
This unprecedented combination of value, professional features, and road-ready ruggedness make the R300 a perfect choice for a wide range of wireless applications, from live vocals and instruments to professional presentations. Three different microphone configuration packages are available: handheld, headworn, or lapel.
ClearScan™
Proven at the highest level of touring and trusted in thousands of installations around the world, Electro-Voice's industry-leading ClearScan™ system scans through the R300's 32 preset channels and selects the clearest channel - all with the touch of a single button. In an increasingly challenging RF world, ClearScan™ gives you the confidence to go wireless without worry, ensuring noise-free operation and the longest operating range.
EZsync™
Matching the R300's transmitter and receiver frequencies is also as simple as the touch of a button. EZsync™ uses infrared technology to set the transmitter to the correct frequency, confirming operation in one automatic step. Error-free wireless setup has never been easier.

  • Key Features
  • ClearScan™ - find the clearest channel available with the touch of one button
  • EZsync™ - infrared channel transfer from receiver to transmitter for easy and error-free setup
  • Handheld equipped with PL22 cardioid dynamic microphone element for crisp, clear vocals in any application
  • Two preconfigured bodypack/microphone systems available - lapel or headworn
  • Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades
  • 14-hour battery life from two AA alkaline batteries
  • Rugged metal transmitters with backlit LCD display and battery gauge
  • 32 preset channels, with compatible groups of 8 channels for simultaneous use
  • Detachable half-wave receiver TNC antennas enable use with APD4+ antenna distribution system
  • Metal receiver chassis with optional rack-mount ears and front-mount antenna cables.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R300
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details