Visual Sound, Inc. Uni-directional Lapel Wireless Microphone System R300-L

Description
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables
Description
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables

Suppliers

Company
Product
Description
Supplier Links
Uni-directional Lapel Wireless Microphone System - R300-L - Visual Sound, Inc.
Broomall, PA, USA
Uni-directional Lapel Wireless Microphone System
R300-L
Uni-directional Lapel Wireless Microphone System R300-L
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultaneous use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables

Electro-Voice

The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional.

BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds.

  • Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications.
  • ClearScan finds the clearest channel available with the touch of one button
  • EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup
  • 14 hour battery life from two AA alkaline batteries
  • Rugged metal transmitters with backlit LCD display and battery gauge
  • 32 preset channels, with compatible groups of 8 channels for simultaneous use
  • Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades
  • Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system
  • Metal receiver chassis with optional rack mount ears and front mount antenna cables
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R300-L
Product Name Uni-directional Lapel Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers