Visual Sound, Inc. Handheld Wireless Microphone with PL22 Dynamic R300-HD

Description
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. The HT-300 metal handheld transmitter is made to withstand the rigors of daily use but still be comfortable in your hand. The PL22 dynamic microphone is the perfect all-around microphone for speaking engagements, singing and emcees. The cardioid pick up pattern rejects noise from the surroundings, helps to control audio feedback, and still allows an experienced vocalist to work the microphone. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup PL22 cardioid dynamic microphone element for crisp, clear vocals in any application 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 - channels for simultaneous use Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables
Description
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. The HT-300 metal handheld transmitter is made to withstand the rigors of daily use but still be comfortable in your hand. The PL22 dynamic microphone is the perfect all-around microphone for speaking engagements, singing and emcees. The cardioid pick up pattern rejects noise from the surroundings, helps to control audio feedback, and still allows an experienced vocalist to work the microphone. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup PL22 cardioid dynamic microphone element for crisp, clear vocals in any application 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 - channels for simultaneous use Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables

Suppliers

Company
Product
Description
Supplier Links
Handheld Wireless Microphone with PL22 Dynamic - R300-HD - Visual Sound, Inc.
Broomall, PA, USA
Handheld Wireless Microphone with PL22 Dynamic
R300-HD
Handheld Wireless Microphone with PL22 Dynamic R300-HD
Electro-Voice The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional. The HT-300 metal handheld transmitter is made to withstand the rigors of daily use but still be comfortable in your hand. The PL22 dynamic microphone is the perfect all-around microphone for speaking engagements, singing and emcees. The cardioid pick up pattern rejects noise from the surroundings, helps to control audio feedback, and still allows an experienced vocalist to work the microphone. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup PL22 cardioid dynamic microphone element for crisp, clear vocals in any application 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 - channels for simultaneous use Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables

Electro-Voice

The Electro-Voice R300 opens a new category of wireless microphone in today's market; Entry Level Professional.

The HT-300 metal handheld transmitter is made to withstand the rigors of daily use but still be comfortable in your hand. The PL22 dynamic microphone is the perfect all-around microphone for speaking engagements, singing and emcees. The cardioid pick up pattern rejects noise from the surroundings, helps to control audio feedback, and still allows an experienced vocalist to work the microphone. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds.

  • Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications.
  • ClearScan finds the clearest channel available with the touch of one button
  • EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup
  • PL22 cardioid dynamic microphone element for crisp, clear vocals in any application
  • 14 hour battery life from two AA alkaline batteries
  • Rugged metal transmitters with backlit LCD display and battery gauge
  • 32 preset channels, with compatible groups of 8 - channels for simultaneous use
  • Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system
  • Metal receiver chassis with optional rack mount ears and front mount antenna cables
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R300-HD
Product Name Handheld Wireless Microphone with PL22 Dynamic
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details