Visual Sound, Inc. Omni-directional Headworn Wireless Microphone System R300-E

Description
Electro-Voice BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultanious use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables HM-3 Omni-directional headworn for clear, constant vocals
Description
Electro-Voice BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultanious use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables HM-3 Omni-directional headworn for clear, constant vocals

Suppliers

Company
Product
Description
Supplier Links
Omni-directional Headworn Wireless Microphone System - R300-E - Visual Sound, Inc.
Broomall, PA, USA
Omni-directional Headworn Wireless Microphone System
R300-E
Omni-directional Headworn Wireless Microphone System R300-E
Electro-Voice BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds. Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications. ClearScan finds the clearest channel available with the touch of one button EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup 14 hour battery life from two AA alkaline batteries Rugged metal transmitters with backlit LCD display and battery gauge 32 preset channels, with compatible groups of 8 channels for simultanious use Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system Metal receiver chassis with optional rack mount ears and front mount antenna cables HM-3 Omni-directional headworn for clear, constant vocals

Electro-Voice

BP-300 is an all new metal bodypack transmitter that is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters around for applications that require daily operation. The mute function keeps the RF signal live while it mutes the audio to protect your channel and prevent noise in the audio system. The TA4 connector allows the use of any EV lapel or headworn microphone for a variety of applications. The receiver for the R300 system is equally at home on a table top or in a 19 inch equipment rack. Rack mount kits and front mount antenna cables are available for the R300 for a professional installation. For applications with up to 4 receivers in one rack, the APD4+ antenna splitter can provide antenna and power feeds.

  • Designed for Club Sound, House of Worship, Performance & Sports Venues, and other applications.
  • ClearScan finds the clearest channel available with the touch of one button
  • EZsync infrared channel transfer from the receiver to the transmitter for easy and error-free setup
  • 14 hour battery life from two AA alkaline batteries
  • Rugged metal transmitters with backlit LCD display and battery gauge
  • 32 preset channels, with compatible groups of 8 channels for simultanious use
  • Bodypack with TA4 connector - compatible with all Electro-Voice lapel and headworn microphones for easy upgrades
  • Detachable half-wave receiver TNC antennas allow for use with the APD4+ antenna distribution system
  • Metal receiver chassis with optional rack mount ears and front mount antenna cables
  • HM-3 Omni-directional headworn for clear, constant vocals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R300-E
Product Name Omni-directional Headworn Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details