Visual Sound, Inc. Dual 12-inch weather resistant subwoofer system R2SUB

Description
Community Professional Loudspeakers The R2SUB is a powerful dual 12-inch vented subwoofer system, offering all the weather-resistant features and benefits of the acclaimed R-Series. This 400-watt subwoofer system can be flown or down-fired for flexible system configuration. Featuring Community's DYNATECH protection circuitry, the R2SUB is engineered to provide quality low frequency reproduction in a wide variety of outdoor and indoor environments. Its weather resistant properties make it ideal for installation in amusement parks, sports arenas, cruise ships, race tracks and more, while its contemporary design makes it just as appropriate for indoor installations as well. Ready to complement all of Community's full-range R-Series loudspeakers, the R2SUB is a true low frequency system that can deliver extreme sonic performance down to 40 Hz.
Description
Community Professional Loudspeakers The R2SUB is a powerful dual 12-inch vented subwoofer system, offering all the weather-resistant features and benefits of the acclaimed R-Series. This 400-watt subwoofer system can be flown or down-fired for flexible system configuration. Featuring Community's DYNATECH protection circuitry, the R2SUB is engineered to provide quality low frequency reproduction in a wide variety of outdoor and indoor environments. Its weather resistant properties make it ideal for installation in amusement parks, sports arenas, cruise ships, race tracks and more, while its contemporary design makes it just as appropriate for indoor installations as well. Ready to complement all of Community's full-range R-Series loudspeakers, the R2SUB is a true low frequency system that can deliver extreme sonic performance down to 40 Hz.

Suppliers

Company
Product
Description
Supplier Links
Dual 12-inch weather resistant subwoofer system - R2SUB - Visual Sound, Inc.
Broomall, PA, USA
Dual 12-inch weather resistant subwoofer system
R2SUB
Dual 12-inch weather resistant subwoofer system R2SUB
Community Professional Loudspeakers The R2SUB is a powerful dual 12-inch vented subwoofer system, offering all the weather-resistant features and benefits of the acclaimed R-Series. This 400-watt subwoofer system can be flown or down-fired for flexible system configuration. Featuring Community's DYNATECH protection circuitry, the R2SUB is engineered to provide quality low frequency reproduction in a wide variety of outdoor and indoor environments. Its weather resistant properties make it ideal for installation in amusement parks, sports arenas, cruise ships, race tracks and more, while its contemporary design makes it just as appropriate for indoor installations as well. Ready to complement all of Community's full-range R-Series loudspeakers, the R2SUB is a true low frequency system that can deliver extreme sonic performance down to 40 Hz.

Community Professional Loudspeakers

The R2SUB is a powerful dual 12-inch vented subwoofer system, offering all the weather-resistant features and benefits of the acclaimed R-Series.

This 400-watt subwoofer system can be flown or down-fired for flexible system configuration. Featuring Community's DYNATECH protection circuitry, the R2SUB is engineered to provide quality low frequency reproduction in a wide variety of outdoor and indoor environments. Its weather resistant properties make it ideal for installation in amusement parks, sports arenas, cruise ships, race tracks and more, while its contemporary design makes it just as appropriate for indoor installations as well. Ready to complement all of Community's full-range R-Series loudspeakers, the R2SUB is a true low frequency system that can deliver extreme sonic performance down to 40 Hz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R2SUB
Product Name Dual 12-inch weather resistant subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details