Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck R1810-72-K

Description
Lowell Manufacturing Company R1810-72-K (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"
Description
Lowell Manufacturing Company R1810-72-K (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck - R1810-72-K - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck
R1810-72-K
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck R1810-72-K
Lowell Manufacturing Company R1810-72-K (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Lowell Manufacturing Company

R1810-72-K (70/25V 15W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1810-72-K
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vck
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details