Visual Sound, Inc. Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72

Description
Lowell Manufacturing Company R1805-72 (70/25V 12W): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8" speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection
Description
Lowell Manufacturing Company R1805-72 (70/25V 12W): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8" speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White - R1805-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
R1805-72
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72
Lowell Manufacturing Company R1805-72 (70/25V 12W): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8" speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection

Lowell Manufacturing Company

R1805-72 (70/25V 12W): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

  • Factory assemblies are easy to order & easy to install
  • Assemblies include a dual cone 8" speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment
  • Attractive grilles are offered in steel or aluminum with screw or torsion mount installation
  • Ships wired and ready for efficient installation
  • Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1805-72
Product Name Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1600 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details