Visual Sound, Inc. Two-way, full-range, 12-inch 90 x 40 degree horn-loaded co-axial, weather resistant loudspeaker R1-94X

Description
Community Professional Loudspeakers The R1-94X two-way full-range loudspeaker system is engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, smooth frequency response and high efficiency ensures both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. The R1 loudspeakers are available in two versions. The standard version is weather-ready, with a WeatherStopTM grille and stainless steel exterior. The BNG version, with black exterior and no grille, is more suitable for indoor applications. Five year limited warranty.
Description
Community Professional Loudspeakers The R1-94X two-way full-range loudspeaker system is engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, smooth frequency response and high efficiency ensures both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. The R1 loudspeakers are available in two versions. The standard version is weather-ready, with a WeatherStopTM grille and stainless steel exterior. The BNG version, with black exterior and no grille, is more suitable for indoor applications. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 12-inch 90 x 40 degree horn-loaded co-axial, weather resistant loudspeaker - R1-94X - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, 12-inch 90 x 40 degree horn-loaded co-axial, weather resistant loudspeaker
R1-94X
Two-way, full-range, 12-inch 90 x 40 degree horn-loaded co-axial, weather resistant loudspeaker R1-94X
Community Professional Loudspeakers The R1-94X two-way full-range loudspeaker system is engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications. Its wide range, smooth frequency response and high efficiency ensures both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. The R1 loudspeakers are available in two versions. The standard version is weather-ready, with a WeatherStopTM grille and stainless steel exterior. The BNG version, with black exterior and no grille, is more suitable for indoor applications. Five year limited warranty.

Community Professional Loudspeakers

The R1-94X two-way full-range loudspeaker system is engineered to provide quality full-range sound projection in a variety of outdoor and indoor applications.

Its wide range, smooth frequency response and high efficiency ensures both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. The R1 loudspeakers are available in two versions. The standard version is weather-ready, with a WeatherStopTM grille and stainless steel exterior. The BNG version, with black exterior and no grille, is more suitable for indoor applications. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1-94X
Product Name Two-way, full-range, 12-inch 90 x 40 degree horn-loaded co-axial, weather resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details