Visual Sound, Inc. Compact 12-inch subwoofer R.5SUB

Description
Community Professional Loudspeakers The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. An available input transformer provides impedance matching to 70V or 100V lines. Five year limited warranty.
Description
Community Professional Loudspeakers The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. An available input transformer provides impedance matching to 70V or 100V lines. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Compact 12-inch subwoofer - R.5SUB - Visual Sound, Inc.
Broomall, PA, USA
Compact 12-inch subwoofer
R.5SUB
Compact 12-inch subwoofer R.5SUB
Community Professional Loudspeakers The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments. Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. An available input transformer provides impedance matching to 70V or 100V lines. Five year limited warranty.

Community Professional Loudspeakers

The R.5SUB system is engineered to provide quality low frequency reproduction in a variety of outdoor and indoor environments.

Its compact size and weather resistant properties allow for easy inclusion in a wide variety of environments. An available input transformer provides impedance matching to 70V or 100V lines. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R.5SUB
Product Name Compact 12-inch subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 5900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details