Visual Sound, Inc. QW® MR (Right Monitor) QW MR

Description
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one biamp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one biamp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QW® MR (Right Monitor)
QW MR
QW® MR (Right Monitor) QW MR
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one biamp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Peavey Electronics

The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors.

  • One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn
  • Dispersion: 60 x 60
  • Sound Guard™ 44 high frequency driver protection circuit
  • Frequency response: 65 Hz - 12 kHz
  • Sensitivity: 97 dB
  • Power handling: 2000 watts program, 4000 watts peak
  • Max SPL: 133 dB
  • Two full range, 2 bi-amp Neutrik® Speakon® connectors
  • Throughput panel on opposite end from input panel has one full-range and one biamp Neutrik® Speakon® connector
  • SA™-1 black pole-mount stand adapter
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW MR
Product Name QW® MR (Right Monitor)
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details