Visual Sound, Inc. QW® ML (Left Monitor) QW ML

Description
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one bi-amp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one bi-amp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QW® ML (Left Monitor)
QW ML
QW® ML (Left Monitor) QW ML
Peavey Electronics The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn Dispersion: 60 x 60 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 65 Hz - 12 kHz Sensitivity: 97 dB Power handling: 2000 watts program, 4000 watts peak Max SPL: 133 dB Two full range, 2 bi-amp Neutrik® Speakon® connectors Throughput panel on opposite end from input panel has one full-range and one bi-amp Neutrik® Speakon® connector SA™-1 black pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Peavey Electronics

The QW® monitors offer a clean, clear response and reliability in a premium high quality, high power stage monitor system. These are full-range or bi-ampable two-way full-range floor monitor loudspeaker systems with a Pro Rider® 15 inch woofer with Kevlar® impregnated cone and 4 inch voice coil, a 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid, coupled to a CH® 942qt conical horn with Sound Guard™ 44 high frequency protection. The shape of the QW® monitor reduces the buildup of standing waves inside the enclosure while the high frequency driver utilizes the patented Radialinear Planar Phase Correction System to provide smoother and extended high frequency response. The CH® 942qt conical constant directivity horn provides an even 60 degree coverage in all directions. Connection is made through 2 parallel full-range or 2 parallel bi-amp Neutrik® Speakon® connectors.

  • One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt conical horn
  • Dispersion: 60 x 60
  • Sound Guard™ 44 high frequency driver protection circuit
  • Frequency response: 65 Hz - 12 kHz
  • Sensitivity: 97 dB
  • Power handling: 2000 watts program, 4000 watts peak
  • Max SPL: 133 dB
  • Two full range, 2 bi-amp Neutrik® Speakon® connectors
  • Throughput panel on opposite end from input panel has one full-range and one bi-amp Neutrik® Speakon® connector
  • SA™-1 black pole-mount stand adapter
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW ML
Product Name QW® ML (Left Monitor)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564611 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.42 inch (36 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1171-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 800 Hz
Weight 1.59 g (0.06 oz)
View Details