Visual Sound, Inc. QW® Series Speaker Enclosure QW 4F

Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. Two Pro Rider® 15 inch speakers with Kevlar® impregnated cone, 4-inch voice coil, cast frame field-replaceable baskets 44XT 4-inch titanium diaphragm compression driver with ferrofluid coupled to a CH® 942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 50 Hz - 18 kHz Sensitivity: 100 dB Power handling: 2800 watts program, 5600 watts peak Max SPL: 137 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. Two Pro Rider® 15 inch speakers with Kevlar® impregnated cone, 4-inch voice coil, cast frame field-replaceable baskets 44XT 4-inch titanium diaphragm compression driver with ferrofluid coupled to a CH® 942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 50 Hz - 18 kHz Sensitivity: 100 dB Power handling: 2800 watts program, 5600 watts peak Max SPL: 137 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QW® Series Speaker Enclosure
QW 4F
QW® Series Speaker Enclosure QW 4F
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. Two Pro Rider® 15 inch speakers with Kevlar® impregnated cone, 4-inch voice coil, cast frame field-replaceable baskets 44XT 4-inch titanium diaphragm compression driver with ferrofluid coupled to a CH® 942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 50 Hz - 18 kHz Sensitivity: 100 dB Power handling: 2800 watts program, 5600 watts peak Max SPL: 137 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish

Peavey Electronics

Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points.

  • Two Pro Rider® 15 inch speakers with Kevlar® impregnated cone, 4-inch voice coil, cast frame field-replaceable baskets
  • 44XT 4-inch titanium diaphragm compression driver with ferrofluid coupled to a CH® 942qt constant directivity horn which
  • employs Peavey patented Quadratic Throat Waveguide™ technology
  • Flexible flying provisions
  • Dispersion: 90 x 40
  • Sound Guard™ 44 high frequency driver protection circuit
  • Frequency response: 50 Hz - 18 kHz
  • Sensitivity: 100 dB
  • Power handling: 2800 watts program, 5600 watts peak
  • Max SPL: 137 dB
  • Two full-range, two bi-amp Neutrik® Speakon® connectors
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW 4F
Product Name QW® Series Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details