Visual Sound, Inc. QW® Series Speaker Enclosure QW 2F

Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 52 Hz - 18 kHz Sensitivity: 97 dB Power handling: 1600 watts program, 3200 watts peak Max SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors SA™-1 pole-mount stand adapter Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 52 Hz - 18 kHz Sensitivity: 97 dB Power handling: 1600 watts program, 3200 watts peak Max SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors SA™-1 pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QW® Series Speaker Enclosure
QW 2F
QW® Series Speaker Enclosure QW 2F
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology Flexible flying provisions Dispersion: 90 x 40 Sound Guard™ 44 high frequency driver protection circuit Frequency response: 52 Hz - 18 kHz Sensitivity: 97 dB Power handling: 1600 watts program, 3200 watts peak Max SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors SA™-1 pole-mount stand adapter Durable Hammer Head™ black polyurea finish

Peavey Electronics

Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points.

  • One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket
  • 44XT™ 4 inch titanium diaphragm compression driver with ferrofluid coupled to a CH®942qt constant directivity horn which employs Peavey patented Quadratic Throat Waveguide™ technology
  • Flexible flying provisions
  • Dispersion: 90 x 40
  • Sound Guard™ 44 high frequency driver protection circuit
  • Frequency response: 52 Hz - 18 kHz
  • Sensitivity: 97 dB
  • Power handling: 1600 watts program, 3200 watts peak
  • Max SPL: 132 dB
  • Two full-range, two bi-amp Neutrik® Speakon® connectors
  • SA™-1 pole-mount stand adapter
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW 2F
Product Name QW® Series Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details