Visual Sound, Inc. QW® Series Subwoofer QW 218 Subwoofer

Description
Peavey Electronics The QW™ 218 incorporates two of the new extra-high power Low Rider™ 18" woofers and a new compact cabinet design. The QW 218 is a direct radiator subwoofer designed specifically for the high-end pro audio user. The Low Rider 18" driver is a milestone in high-power subwoofer design. An incredible 3200 Watt program rating and extra-long cone excursion come together to produce amazing new levels of clean, deep bass. This makes the QW 218 a superior choice for the bottom end of any high powered sound system. The QW 218 is unusually compact for its power handling, SPL output, distortion performance and bass extension. This is made possible by special characteristics designed into the Low Rider woofer. The QW 218 is well braced and very stiff, as internal pressures produced by the Low Rider woofer can be very high. The vent design integrated into the enclosure includes a vertical brace to further increase enclosure stiffness. The QW 218 vent's large area and long path length allow for a large volume of air to move with very low resistance. This is important due to the massive air flow volumes that the Low Rider woofer can produce.
Description
Peavey Electronics The QW™ 218 incorporates two of the new extra-high power Low Rider™ 18" woofers and a new compact cabinet design. The QW 218 is a direct radiator subwoofer designed specifically for the high-end pro audio user. The Low Rider 18" driver is a milestone in high-power subwoofer design. An incredible 3200 Watt program rating and extra-long cone excursion come together to produce amazing new levels of clean, deep bass. This makes the QW 218 a superior choice for the bottom end of any high powered sound system. The QW 218 is unusually compact for its power handling, SPL output, distortion performance and bass extension. This is made possible by special characteristics designed into the Low Rider woofer. The QW 218 is well braced and very stiff, as internal pressures produced by the Low Rider woofer can be very high. The vent design integrated into the enclosure includes a vertical brace to further increase enclosure stiffness. The QW 218 vent's large area and long path length allow for a large volume of air to move with very low resistance. This is important due to the massive air flow volumes that the Low Rider woofer can produce.

Suppliers

Company
Product
Description
Supplier Links
QW® Series Subwoofer - QW 218 Subwoofer - Visual Sound, Inc.
Broomall, PA, USA
QW® Series Subwoofer
QW 218 Subwoofer
QW® Series Subwoofer QW 218 Subwoofer
Peavey Electronics The QW™ 218 incorporates two of the new extra-high power Low Rider™ 18" woofers and a new compact cabinet design. The QW 218 is a direct radiator subwoofer designed specifically for the high-end pro audio user. The Low Rider 18" driver is a milestone in high-power subwoofer design. An incredible 3200 Watt program rating and extra-long cone excursion come together to produce amazing new levels of clean, deep bass. This makes the QW 218 a superior choice for the bottom end of any high powered sound system. The QW 218 is unusually compact for its power handling, SPL output, distortion performance and bass extension. This is made possible by special characteristics designed into the Low Rider woofer. The QW 218 is well braced and very stiff, as internal pressures produced by the Low Rider woofer can be very high. The vent design integrated into the enclosure includes a vertical brace to further increase enclosure stiffness. The QW 218 vent's large area and long path length allow for a large volume of air to move with very low resistance. This is important due to the massive air flow volumes that the Low Rider woofer can produce.

Peavey Electronics

The QW™ 218 incorporates two of the new extra-high power Low Rider™ 18" woofers and a new compact cabinet design. The QW 218 is a direct radiator subwoofer designed specifically for the high-end pro audio user. The Low Rider 18" driver is a milestone in high-power subwoofer design. An incredible 3200 Watt program rating and extra-long cone excursion come together to produce amazing new levels of clean, deep bass. This makes the QW 218 a superior choice for the bottom end of any high powered sound system. The QW 218 is unusually compact for its power handling, SPL output, distortion performance and bass extension. This is made possible by special characteristics designed into the Low Rider woofer. The QW 218 is well braced and very stiff, as internal pressures produced by the Low Rider woofer can be very high. The vent design integrated into the enclosure includes a vertical brace to further increase enclosure stiffness. The QW 218 vent's large area and long path length allow for a large volume of air to move with very low resistance. This is important due to the massive air flow volumes that the Low Rider woofer can produce.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW 218 Subwoofer
Product Name QW® Series Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details