Visual Sound, Inc. Headset Condenser Microphone QV10e

Description
Samson Technologies Corp. The QV10e headset mic produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The QV10e headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with enough definition to ensure that every word is heard clearly, even at higher volume levels. The elegant, lightweight low profile headset design produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The condenser mic has a flexible gooseneck for easy microphone positioning. In addition, the QV10e has a waterproof design that's perfect for high-humidity environments. The PM6 phantom power adapter is also included.
Description
Samson Technologies Corp. The QV10e headset mic produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The QV10e headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with enough definition to ensure that every word is heard clearly, even at higher volume levels. The elegant, lightweight low profile headset design produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The condenser mic has a flexible gooseneck for easy microphone positioning. In addition, the QV10e has a waterproof design that's perfect for high-humidity environments. The PM6 phantom power adapter is also included.

Suppliers

Company
Product
Description
Supplier Links
Headset Condenser Microphone - QV10e - Visual Sound, Inc.
Broomall, PA, USA
Headset Condenser Microphone
QV10e
Headset Condenser Microphone QV10e
Samson Technologies Corp. The QV10e headset mic produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The QV10e headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with enough definition to ensure that every word is heard clearly, even at higher volume levels. The elegant, lightweight low profile headset design produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The condenser mic has a flexible gooseneck for easy microphone positioning. In addition, the QV10e has a waterproof design that's perfect for high-humidity environments. The PM6 phantom power adapter is also included.

Samson Technologies Corp.

The QV10e headset mic produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback.

The QV10e headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with enough definition to ensure that every word is heard clearly, even at higher volume levels. The elegant, lightweight low profile headset design produces a wide 60 Hz to 18 kHz frequency response for accurate vocal reproduction. Its unidirectional cardioid pickup pattern provides maximum gain before feedback. The condenser mic has a flexible gooseneck for easy microphone positioning. In addition, the QV10e has a waterproof design that's perfect for high-humidity environments. The PM6 phantom power adapter is also included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number QV10e
Product Name Headset Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers