Visual Sound, Inc. QRx Series Loudspeaker System QRx 115/75

Description
Electro-Voice The QRx 115/75 is a 15-inch, two-way, full-range loudspeaker system with 400-watts continuous - and 1,600-watt peak - power handling. Key Features: Can be easily biamped with 400-watt low-frequency and 75-watt high-frequency continuous *DH7 three-inch, voice-coil compression driver on an asymmetrical, 75 degree x 50 degree, fully rotatable, Constant-Directivity horn *In factory-delivered position the horn provides a 15 degree up and 35 degree down vertical coverage pattern *The fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows main PA system cabinet to perform as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *L-track rigging on the top and bottom, and a single-stud pull-up point on the rear of the enclosure *Ring-Mode Decoupling for beautifully detailed vocals and smooth, mid-range performance. The QRx 115/75 features an enclosure of 13-ply, void-free plywood equipped with a metal stand-mount. It is available in black or white.
Description
Electro-Voice The QRx 115/75 is a 15-inch, two-way, full-range loudspeaker system with 400-watts continuous - and 1,600-watt peak - power handling. Key Features: Can be easily biamped with 400-watt low-frequency and 75-watt high-frequency continuous *DH7 three-inch, voice-coil compression driver on an asymmetrical, 75 degree x 50 degree, fully rotatable, Constant-Directivity horn *In factory-delivered position the horn provides a 15 degree up and 35 degree down vertical coverage pattern *The fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows main PA system cabinet to perform as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *L-track rigging on the top and bottom, and a single-stud pull-up point on the rear of the enclosure *Ring-Mode Decoupling for beautifully detailed vocals and smooth, mid-range performance. The QRx 115/75 features an enclosure of 13-ply, void-free plywood equipped with a metal stand-mount. It is available in black or white.

Suppliers

Company
Product
Description
Supplier Links
QRx Series Loudspeaker System - QRx 115/75 - Visual Sound, Inc.
Broomall, PA, USA
QRx Series Loudspeaker System
QRx 115/75
QRx Series Loudspeaker System QRx 115/75
Electro-Voice The QRx 115/75 is a 15-inch, two-way, full-range loudspeaker system with 400-watts continuous - and 1,600-watt peak - power handling. Key Features: Can be easily biamped with 400-watt low-frequency and 75-watt high-frequency continuous *DH7 three-inch, voice-coil compression driver on an asymmetrical, 75 degree x 50 degree, fully rotatable, Constant-Directivity horn *In factory-delivered position the horn provides a 15 degree up and 35 degree down vertical coverage pattern *The fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows main PA system cabinet to perform as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *L-track rigging on the top and bottom, and a single-stud pull-up point on the rear of the enclosure *Ring-Mode Decoupling for beautifully detailed vocals and smooth, mid-range performance. The QRx 115/75 features an enclosure of 13-ply, void-free plywood equipped with a metal stand-mount. It is available in black or white.

Electro-Voice

The QRx 115/75 is a 15-inch, two-way, full-range loudspeaker system with 400-watts continuous - and 1,600-watt peak - power handling.
Key Features: Can be easily biamped with 400-watt low-frequency and 75-watt high-frequency continuous
*DH7 three-inch, voice-coil compression driver on an asymmetrical, 75 degree x 50 degree, fully rotatable, Constant-Directivity horn
*In factory-delivered position the horn provides a 15 degree up and 35 degree down vertical coverage pattern
*The fully rotatable horn to ensure that pattern control is fully user-determined
*Five-sided cabinet design - allows main PA system cabinet to perform as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications
*L-track rigging on the top and bottom, and a single-stud pull-up point on the rear of the enclosure
*Ring-Mode Decoupling for beautifully detailed vocals and smooth, mid-range performance.
The QRx 115/75 features an enclosure of 13-ply, void-free plywood equipped with a metal stand-mount. It is available in black or white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QRx 115/75
Product Name QRx Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details