Visual Sound, Inc. Microphone Input Module for QM-WMC QM-WMIC

Description
Crestron Electronics, Inc. The QM-WMIC is an optional add-on to the QM-WMC Wall Plate Media Center, providing two Neutrik® Combo jacks for the connection of microphone sources to the system. Each input accepts balanced microphone level signals via XLR-type connectors, and also accommodates 1/4" phone-type connectors carrying balanced or unbalanced line-level signals (wireless microphone receivers, etc.). Software switchable 48V phantom power is available at both XLR jacks to support either dynamic or condenser microphones. Input gain and gating controls for each microphone input are fully adjustable at setup, and can also be controlled in real-time from a touchpanel or keypad. As part of a complete MediaManager system, the microphone signals are routed, mixed, and processed separately from the program audio signal providing dedicated EQ, gating, and time delay for optimal intelligibility. At the system output, speech signals may be mixed with the stereo program signal or routed to a dedicated speech output to feed separate loudspeakers. The QM-WMIC installs alongside the QM-WMC (sold separately) in a 3-gang electrical box using a Decora® style faceplate (not supplied). There is no additional wiring required when adding the QM-WMIC to the QM-WMC. 1-gang decorator style Connects to QM-WMC 2 mic inputs - Neutrik™ combo Phantom power QM-WMC link
Description
Crestron Electronics, Inc. The QM-WMIC is an optional add-on to the QM-WMC Wall Plate Media Center, providing two Neutrik® Combo jacks for the connection of microphone sources to the system. Each input accepts balanced microphone level signals via XLR-type connectors, and also accommodates 1/4" phone-type connectors carrying balanced or unbalanced line-level signals (wireless microphone receivers, etc.). Software switchable 48V phantom power is available at both XLR jacks to support either dynamic or condenser microphones. Input gain and gating controls for each microphone input are fully adjustable at setup, and can also be controlled in real-time from a touchpanel or keypad. As part of a complete MediaManager system, the microphone signals are routed, mixed, and processed separately from the program audio signal providing dedicated EQ, gating, and time delay for optimal intelligibility. At the system output, speech signals may be mixed with the stereo program signal or routed to a dedicated speech output to feed separate loudspeakers. The QM-WMIC installs alongside the QM-WMC (sold separately) in a 3-gang electrical box using a Decora® style faceplate (not supplied). There is no additional wiring required when adding the QM-WMIC to the QM-WMC. 1-gang decorator style Connects to QM-WMC 2 mic inputs - Neutrik™ combo Phantom power QM-WMC link

Suppliers

Company
Product
Description
Supplier Links
Microphone Input Module for QM-WMC - QM-WMIC - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input Module for QM-WMC
QM-WMIC
Microphone Input Module for QM-WMC QM-WMIC
Crestron Electronics, Inc. The QM-WMIC is an optional add-on to the QM-WMC Wall Plate Media Center, providing two Neutrik® Combo jacks for the connection of microphone sources to the system. Each input accepts balanced microphone level signals via XLR-type connectors, and also accommodates 1/4" phone-type connectors carrying balanced or unbalanced line-level signals (wireless microphone receivers, etc.). Software switchable 48V phantom power is available at both XLR jacks to support either dynamic or condenser microphones. Input gain and gating controls for each microphone input are fully adjustable at setup, and can also be controlled in real-time from a touchpanel or keypad. As part of a complete MediaManager system, the microphone signals are routed, mixed, and processed separately from the program audio signal providing dedicated EQ, gating, and time delay for optimal intelligibility. At the system output, speech signals may be mixed with the stereo program signal or routed to a dedicated speech output to feed separate loudspeakers. The QM-WMIC installs alongside the QM-WMC (sold separately) in a 3-gang electrical box using a Decora® style faceplate (not supplied). There is no additional wiring required when adding the QM-WMIC to the QM-WMC. 1-gang decorator style Connects to QM-WMC 2 mic inputs - Neutrik™ combo Phantom power QM-WMC link

Crestron Electronics, Inc.

The QM-WMIC is an optional add-on to the QM-WMC Wall Plate Media Center, providing two Neutrik® Combo jacks for the connection of microphone sources to the system. Each input accepts balanced microphone level signals via XLR-type connectors, and also accommodates 1/4" phone-type connectors carrying balanced or unbalanced line-level signals (wireless microphone receivers, etc.). Software switchable 48V phantom power is available at both XLR jacks to support either dynamic or condenser microphones.
Input gain and gating controls for each microphone input are fully adjustable at setup, and can also be controlled in real-time from a touchpanel or keypad. As part of a complete MediaManager system, the microphone signals are routed, mixed, and processed separately from the program audio signal providing dedicated EQ, gating, and time delay for optimal intelligibility. At the system output, speech signals may be mixed with the stereo program signal or routed to a dedicated speech output to feed separate loudspeakers.
The QM-WMIC installs alongside the QM-WMC (sold separately) in a 3-gang electrical box using a Decora® style faceplate (not supplied). There is no additional wiring required when adding the QM-WMIC to the QM-WMC.

  • 1-gang decorator style
  • Connects to QM-WMC
  • 2 mic inputs - Neutrik™ combo
  • Phantom power
  • QM-WMC link
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number QM-WMIC
Product Name Microphone Input Module for QM-WMC
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details