Visual Sound, Inc. QIT300

Description
QOMO HiteVision - High resolution 17" Flat Panel LCD monitor and gives you the ability to write/annotate on your displayed materials. The stylus acts as mouse for all your software applications. The QOMO QIT300 LCD writing panel is a great addition for any podium presentation system. The high precision writing pen provides and includes Flow!Works annotation software create a powerful presentation tool. 17" Interactive LCD panel features multiple input/output terminals and VGA interface with a 4:3 aspect ratio. Never turn your back to your audience or classroom again. Once connected to a projector, the image on the QIT300 panel can be projected simultaneously onto a large screen to deliver a dynamic presentation to any audience, large or small. The QIT300 writing panel allows the presenter to maintain eye contact with the audience throughout the presentation. SystemIdeal for classrooms, corporate conference rooms, and training facilities, QIT writing panel's user-friendly design meets industry standards and its stylish frame gives it a contemporary look. The QIT is easy to transport, easy to set up and easy to use. Its sleek design and contemporary appearance makes it the number one choice for educational and business 17" interactive LCD panel with SXGA resolution User friendly and intuitive graphic based interface makes learning in no time Annotate over any running applications Directly write into Office (Word/Excel/PowerPoi nt) files Capture live images from external media devices Central control function available with the optional control box Works with any visual presenter to annotate on live images Function buttons provide quick access to the most often-used functions Over 5000 image library for download
Description
QOMO HiteVision - High resolution 17" Flat Panel LCD monitor and gives you the ability to write/annotate on your displayed materials. The stylus acts as mouse for all your software applications. The QOMO QIT300 LCD writing panel is a great addition for any podium presentation system. The high precision writing pen provides and includes Flow!Works annotation software create a powerful presentation tool. 17" Interactive LCD panel features multiple input/output terminals and VGA interface with a 4:3 aspect ratio. Never turn your back to your audience or classroom again. Once connected to a projector, the image on the QIT300 panel can be projected simultaneously onto a large screen to deliver a dynamic presentation to any audience, large or small. The QIT300 writing panel allows the presenter to maintain eye contact with the audience throughout the presentation. SystemIdeal for classrooms, corporate conference rooms, and training facilities, QIT writing panel's user-friendly design meets industry standards and its stylish frame gives it a contemporary look. The QIT is easy to transport, easy to set up and easy to use. Its sleek design and contemporary appearance makes it the number one choice for educational and business 17" interactive LCD panel with SXGA resolution User friendly and intuitive graphic based interface makes learning in no time Annotate over any running applications Directly write into Office (Word/Excel/PowerPoi nt) files Capture live images from external media devices Central control function available with the optional control box Works with any visual presenter to annotate on live images Function buttons provide quick access to the most often-used functions Over 5000 image library for download

Suppliers

Company
Product
Description
Supplier Links
QOMO HiteVision - High resolution 17" Flat Panel LCD monitor and gives you the ability to write/annotate on your displayed materials. The stylus acts as mouse for all your software applications. The QOMO QIT300 LCD writing panel is a great addition for any podium presentation system. The high precision writing pen provides and includes Flow!Works annotation software create a powerful presentation tool. 17" Interactive LCD panel features multiple input/output terminals and VGA interface with a 4:3 aspect ratio. Never turn your back to your audience or classroom again. Once connected to a projector, the image on the QIT300 panel can be projected simultaneously onto a large screen to deliver a dynamic presentation to any audience, large or small. The QIT300 writing panel allows the presenter to maintain eye contact with the audience throughout the presentation. SystemIdeal for classrooms, corporate conference rooms, and training facilities, QIT writing panel's user-friendly design meets industry standards and its stylish frame gives it a contemporary look. The QIT is easy to transport, easy to set up and easy to use. Its sleek design and contemporary appearance makes it the number one choice for educational and business 17" interactive LCD panel with SXGA resolution User friendly and intuitive graphic based interface makes learning in no time Annotate over any running applications Directly write into Office (Word/Excel/PowerPoi nt) files Capture live images from external media devices Central control function available with the optional control box Works with any visual presenter to annotate on live images Function buttons provide quick access to the most often-used functions Over 5000 image library for download

QOMO HiteVision - High resolution 17" Flat Panel LCD monitor and gives you the ability to write/annotate on your displayed materials. The stylus acts as mouse for all your software applications.

The QOMO QIT300 LCD writing panel is a great addition for any podium presentation system. The high precision writing pen provides and includes Flow!Works annotation software create a powerful presentation tool.

17" Interactive LCD panel features multiple input/output terminals and VGA interface with a 4:3 aspect ratio. Never turn your back to your audience or classroom again. Once connected to a projector, the image on the QIT300 panel can be projected simultaneously onto a large screen to deliver a dynamic presentation to any audience, large or small. The QIT300 writing panel allows the presenter to maintain eye contact with the audience throughout the presentation. SystemIdeal for classrooms, corporate conference rooms, and training facilities, QIT writing panel's user-friendly design meets industry standards and its stylish frame gives it a contemporary look. The QIT is easy to transport, easy to set up and easy to use. Its sleek design and contemporary appearance makes it the number one choice for educational and business

  • 17" interactive LCD panel with SXGA resolution
  • User friendly and intuitive graphic based interface makes learning in no time
  • Annotate over any running applications
  • Directly write into Office (Word/Excel/PowerPoint) files
  • Capture live images from external media devices
  • Central control function available with the optional control box
  • Works with any visual presenter to annotate on live images
  • Function buttons provide quick access to the most often-used functions
  • Over 5000 image library for download
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number QIT300
Unlock Full Specs
to access all available technical data

Similar Products

 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Visu Panel - Control Panel - 762-4205/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers