Visual Sound, Inc. Dynamic USB Microphone Q1U

Description
Samson Technologies Corp. The Q1U features a neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. We made the first USB studio condenser, now we've made the first professional dynamic USB mic! The Q1U features a smooth sounding neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. Just plug in the supplied USB cable, launch your DAW and start recording. The extended frequency and fast transient response insures an accurate reproduction with linear characteristics from bottom to top. The Q1U faithfully reproduces a variety of sound sources including vocals, acoustic instruments and overhead cymbals, and can handle high SPL perfect for use on drums or in front of a loud guitar amp. The Q1U is perfect for recording your music, Podcast or any acoustic audio source on your favorite computer based DAW (Digital Audio Workstation). The Samson Q1U will work without the SoftPre applet software using the standard drivers included in your computer's operating system.
Description
Samson Technologies Corp. The Q1U features a neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. We made the first USB studio condenser, now we've made the first professional dynamic USB mic! The Q1U features a smooth sounding neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. Just plug in the supplied USB cable, launch your DAW and start recording. The extended frequency and fast transient response insures an accurate reproduction with linear characteristics from bottom to top. The Q1U faithfully reproduces a variety of sound sources including vocals, acoustic instruments and overhead cymbals, and can handle high SPL perfect for use on drums or in front of a loud guitar amp. The Q1U is perfect for recording your music, Podcast or any acoustic audio source on your favorite computer based DAW (Digital Audio Workstation). The Samson Q1U will work without the SoftPre applet software using the standard drivers included in your computer's operating system.

Suppliers

Company
Product
Description
Supplier Links
Dynamic USB Microphone - Q1U - Visual Sound, Inc.
Broomall, PA, USA
Dynamic USB Microphone
Q1U
Dynamic USB Microphone Q1U
Samson Technologies Corp. The Q1U features a neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. We made the first USB studio condenser, now we've made the first professional dynamic USB mic! The Q1U features a smooth sounding neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. Just plug in the supplied USB cable, launch your DAW and start recording. The extended frequency and fast transient response insures an accurate reproduction with linear characteristics from bottom to top. The Q1U faithfully reproduces a variety of sound sources including vocals, acoustic instruments and overhead cymbals, and can handle high SPL perfect for use on drums or in front of a loud guitar amp. The Q1U is perfect for recording your music, Podcast or any acoustic audio source on your favorite computer based DAW (Digital Audio Workstation). The Samson Q1U will work without the SoftPre applet software using the standard drivers included in your computer's operating system.

Samson Technologies Corp.

The Q1U features a neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output.

We made the first USB studio condenser, now we've made the first professional dynamic USB mic! The Q1U features a smooth sounding neodymium element, capable of handling high SPL, cleverly interfaced to an onboard high quality microphone pre-amp, Analog-to-Digital converter and USB output. Just plug in the supplied USB cable, launch your DAW and start recording. The extended frequency and fast transient response insures an accurate reproduction with linear characteristics from bottom to top. The Q1U faithfully reproduces a variety of sound sources including vocals, acoustic instruments and overhead cymbals, and can handle high SPL perfect for use on drums or in front of a loud guitar amp. The Q1U is perfect for recording your music, Podcast or any acoustic audio source on your favorite computer based DAW (Digital Audio Workstation). The Samson Q1U will work without the SoftPre applet software using the standard drivers included in your computer's operating system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Q1U
Product Name Dynamic USB Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details