Visual Sound, Inc. Weather-Resistant Pressure Zone Microphone, Phantom Power PZM-11LLWRS1

Description
Crown International, Inc. The Crown® PZM®-11LLWR is a weather-resistant Pressure Zone Microphone® with a balanced, line-level output. A plastic membrane inside the microphone protects the mic capsule from water damage. The mic mounts in a standard electrical outlet box. Applications include fast-food restaurants, outdoor intercoms, toll booths, bridges, theme park security, home automation, and so on. The microphone can be plugged directly into a VCR line input - no costly mic preamp is needed. Output (via screw terminals) can be balanced or unbalanced. Powering is by 12-24V AC or DC. The unit PZM-11LLWRS1 can be factory-set for phantom powering by special order. In the PZM-11LLWR, frequencies below the voice range are rolled off to reduce traffi c rumble. The high-frequency response is boosted to help articulation. Because of its tailored response and PZM construction, the PZM-11LLWR will pick up conversations or other desired sounds with extra clarity. Ideal for outdoor security, surveillance and intercoms Weather-resistant Line-level output connects directly to video recorders Clear, articulate sound Inconspicuous
Description
Crown International, Inc. The Crown® PZM®-11LLWR is a weather-resistant Pressure Zone Microphone® with a balanced, line-level output. A plastic membrane inside the microphone protects the mic capsule from water damage. The mic mounts in a standard electrical outlet box. Applications include fast-food restaurants, outdoor intercoms, toll booths, bridges, theme park security, home automation, and so on. The microphone can be plugged directly into a VCR line input - no costly mic preamp is needed. Output (via screw terminals) can be balanced or unbalanced. Powering is by 12-24V AC or DC. The unit PZM-11LLWRS1 can be factory-set for phantom powering by special order. In the PZM-11LLWR, frequencies below the voice range are rolled off to reduce traffi c rumble. The high-frequency response is boosted to help articulation. Because of its tailored response and PZM construction, the PZM-11LLWR will pick up conversations or other desired sounds with extra clarity. Ideal for outdoor security, surveillance and intercoms Weather-resistant Line-level output connects directly to video recorders Clear, articulate sound Inconspicuous

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Pressure Zone Microphone, Phantom Power - PZM-11LLWRS1 - Visual Sound, Inc.
Broomall, PA, USA
Weather-Resistant Pressure Zone Microphone, Phantom Power
PZM-11LLWRS1
Weather-Resistant Pressure Zone Microphone, Phantom Power PZM-11LLWRS1
Crown International, Inc. The Crown® PZM®-11LLWR is a weather-resistant Pressure Zone Microphone® with a balanced, line-level output. A plastic membrane inside the microphone protects the mic capsule from water damage. The mic mounts in a standard electrical outlet box. Applications include fast-food restaurants, outdoor intercoms, toll booths, bridges, theme park security, home automation, and so on. The microphone can be plugged directly into a VCR line input - no costly mic preamp is needed. Output (via screw terminals) can be balanced or unbalanced. Powering is by 12-24V AC or DC. The unit PZM-11LLWRS1 can be factory-set for phantom powering by special order. In the PZM-11LLWR, frequencies below the voice range are rolled off to reduce traffi c rumble. The high-frequency response is boosted to help articulation. Because of its tailored response and PZM construction, the PZM-11LLWR will pick up conversations or other desired sounds with extra clarity. Ideal for outdoor security, surveillance and intercoms Weather-resistant Line-level output connects directly to video recorders Clear, articulate sound Inconspicuous

Crown International, Inc.

The Crown® PZM®-11LLWR is a weather-resistant Pressure Zone Microphone® with a balanced, line-level output. A plastic membrane inside the microphone protects the mic capsule from water damage. The mic mounts in a standard electrical outlet box. Applications include fast-food restaurants, outdoor intercoms, toll booths, bridges, theme park security, home automation, and so on. The microphone can be plugged directly into a VCR line input - no costly mic preamp is needed. Output (via screw terminals) can be balanced or unbalanced. Powering is by 12-24V AC or DC. The unit PZM-11LLWRS1 can be factory-set for phantom powering by special order. In the PZM-11LLWR, frequencies below the voice range are rolled off to reduce traffi c rumble. The high-frequency response is boosted to help articulation. Because of its tailored response and PZM construction, the PZM-11LLWR will pick up conversations or other desired sounds with extra clarity.

  • Ideal for outdoor security, surveillance and intercoms
  • Weather-resistant
  • Line-level output connects directly to video recorders
  • Clear, articulate sound
  • Inconspicuous
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-11LLWRS1
Product Name Weather-Resistant Pressure Zone Microphone, Phantom Power
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details